EN
  • EN
  • DE

FUJITSU CD8069503956302-FU - Intel Xeon Silver 4210 10C 2.2GHz/13.7MB/100W CPU

Part No FUJITSU CD8069503956302-FU - Intel Xeon Silver 4210 10C 2.2GHz/13.7MB/100W CPU
Manufacturer Fujitsu Electronics America, Inc.
Catalog CPU
Description Intel Xeon Silver 4210 10C 2.2GHz/13.7MB/100W CPU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1402083-FUJITSU CD8069503956302-FU - Intel Xeon Silver 4210 10C 2.2GHz/13.7MB/100W CPU
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU CD8069503956302-FU - Intel Xeon Silver 4210 10C 2.2GHz/13.7MB/100W CPU CAD Model

Description

The FUJITSU CD8069503956302-FU heralds a new era of efficiency and performance with the Intel Xeon Silver 4210 CPU at its core. This processor, belonging to Intel's Xeon Silver series, is tailored for entry-level to mid-range server workloads, providing a perfect blend of energy efficiency, performance, and advanced features. With 10 cores and a 2.2 GHz base frequency, it is engineered to handle demands of traditional business applications, small-scale virtualization, and low-latency workloads. The Xeon Silver 4210 features a 13.7MB cache, aiding in swift data retrieval and processing, and it operates within a thermal envelope of 100W, ensuring optimized power consumption. Its support for DDR4 memory up to 2400 MHz allows for high-speed data transfer and improved system responsiveness. This processor is equipped with Intel's Turbo Boost Technology 2.0, enabling it to automatically increase its core operating frequency when required by the workload. The FUJITSU CD8069503956302-FU, with its robust and versatile capabilities, is an ideal choice for businesses looking to upgrade their server capabilities with a processor that prioritizes performance efficiency and reliability.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Intel SILVER 4210R 2.40GHz 10C 13.75M 100W
Need more? Email Us
Fujitsu Electronics America, Inc.
E5-2667v3 3.20GHz 8C 20M 135W
Need more? Email Us
Fujitsu Electronics America, Inc.
INTEL Gold 6256 (3.6GHz - 12C) CPU 205W
Need more? Email Us
Fujitsu Electronics America, Inc.
INTEL Platinum 8270 (2.7GHz - 26C) CPU 205W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 6248 2.5GHz 20C 28M 150W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-8180M-V5, 2.5 GHz
Need more? Email Us
EMC
EMC CPU Heatsink
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 6130 2.10GHz 16C 22M 125W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-2699-V3, 2.3 GHz
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess