EN
  • EN
  • DE

FUJITSU CD8069504283804 - INTEL Gold 5220S (2.7GHz - 18C) CPU

Part No FUJITSU CD8069504283804 - INTEL Gold 5220S (2.7GHz - 18C) CPU
Manufacturer Fujitsu Electronics America, Inc.
Catalog CPU
Description INTEL Gold 5220S (2.7GHz - 18C) CPU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1401925-FUJITSU CD8069504283804 - INTEL Gold 5220S (2.7GHz - 18C) CPU
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU CD8069504283804 - INTEL Gold 5220S (2.7GHz - 18C) CPU CAD Model

Description

The FUJITSU CD8069504283804, powered by the Intel Gold 5220S CPU, is a high-performance processor designed for the most demanding data center and computing workloads. Operating at a base frequency of 2.7GHz, this CPU is capable of reaching higher speeds with Intel Turbo Boost Technology. With its 18 cores and 36 threads, this processor ensures efficient parallel processing, making it an ideal choice for virtualization, high-performance computing (HPC), and complex data analytics applications. The Intel Gold 5220S features a 24.75 MB Intel Smart Cache that reduces latency and improves the speed of data retrieval, enabling faster processing of large datasets. It supports DDR4 memory up to 2933 MHz, allowing for high-bandwidth data transfer rates which are crucial for memory-intensive applications. Furthermore, it is equipped with Intel's Hyper-Threading Technology, enabling better multitasking and improved throughput. The processor integrates advanced security features, such as Intel's Software Guard Extensions (SGX) and Trusted Execution Technology (TXT), providing robust protection against software attacks and ensuring a secure execution environment. Its thermal design power (TDP) of 125W balances performance with power efficiency, making it suitable for environments where energy consumption is a concern. The FUJITSU CD8069504283804 - Intel Gold 5220S CPU is a testament to Fujitsu's commitment to delivering cutting-edge technology and Intel's excellence in processor design, offering enterprises the power and reliability required to handle today's complex computing challenges.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
FUJITSU V26808-B8431-V11 - Intel Core i3-540, 3.06 GHZ
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-5115-V5, 2.4 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Gold 6252 2.1GHz 24C 35.75MB 150W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 5222 3.80GHz 4C 16.5M 105W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Bronze 3204 6C 85W 1.9GHz Processor
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Platinum 8276 2.20GHz 28C 38.5MB 165W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-8180M-V5, 2.5 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 6248 2.5GHz 20C 28M 150W
Need more? Email Us
Fujitsu Electronics America, Inc.
E5-2630v3 2.40GHz 8C 20M 85W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess