EN
  • EN
  • DE

FUJITSU CD8069504451301-FU - Intel Xeon Gold 5220R 24C 150W 2.2GHz Processor

Part No FUJITSU CD8069504451301-FU - Intel Xeon Gold 5220R 24C 150W 2.2GHz Processor
Manufacturer Fujitsu Electronics America, Inc.
Catalog CPU
Description Intel Xeon Gold 5220R 24C 150W 2.2GHz Processor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1402105-FUJITSU CD8069504451301-FU - Intel Xeon Gold 5220R 24C 150W 2.2GHz Processor
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU CD8069504451301-FU - Intel Xeon Gold 5220R 24C 150W 2.2GHz Processor CAD Model

Description

The FUJITSU CD8069504451301-FU processor, featuring the Intel Xeon Gold 5220R, is a powerhouse designed for the most demanding data center and server tasks. With 24 cores and 48 threads, this processor offers substantial parallel processing capabilities, making it ideal for virtualized environments, high-performance computing (HPC), and extensive data analytics. It operates at a base frequency of 2.2GHz, with the ability to turbo boost up to 3.9 GHz for high-demand applications, ensuring swift processing speeds for complex operations. The prominent 150W TDP (Thermal Design Power) allows for effective performance under various workloads while maintaining efficiency. This processor is built on Intel's advanced 14nm technology, providing a blend of high performance and energy efficiency. It supports a 35.75M cache, significantly speeding up data access times and process execution. Designed with Intel's Deep Learning Boost (VNNI), this processor enhances AI inference and vector neural network instructions, making it perfect for AI and ML applications. Furthermore, its compatibility with Intel Optane Memory ensures that it can handle enormous volumes and quickly access data, making it a solid choice for enterprise-level tasks that demand fast and reliable data processing capabilities. Its DDR4 memory support ensures high-speed data transfer and improved system responsiveness. The FUJITSU CD8069504451301-FU - Intel Xeon Gold 5220R is designed for users requiring top-tier performance for their workload-intensive applications, offering reliability, scalability, and maxed-out capabilities for professional IT environments.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Intel GOLD 6130 2.10GHz 16C 22M 125W
Need more? Email Us
EMC
EMC CPU Heatsink
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel E5-2670v3 2.3GHz 12C 30M 120W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8431-V11 - Intel Core i3-540, 3.06 GHZ
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8654-V10 - Intel Xeon Processor E5-2450 2.1 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-3106-V5, 1.7 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel SILVER 4210R 2.40GHz 10C 13.75M 100W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Silver 4110 2.10GHz 8C 11M 85W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-6144-V5, 3.5 GHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess