EN
  • EN
  • DE

SML-LX1610RGBW/A

Part No SML-LX1610RGBW/A
Manufacturer Lumex Opto/Components Inc.
Catalog LED Lighting - Color
Description LED TITANBRITE RGB 626/525/470 / LED Lighting Color series Red, Green, Blue (RGB) 626nm Red, 525nm Green, 470nm Blue TO-252-3, DPak (2 Leads + Tab), SC-63
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - Color
Mfr Lumex Opto/Components Inc.
Series TitanBrite™
Package Tube
Color Red, Green, Blue (RGB)
Wavelength 626nm Red, 525nm Green, 470nm Blue
Current - Test 300mA Red, 350mA Green, 350mA Blue
Voltage - Forward (Vf) (Typ) 2.1V Red, 3.5V Green, 3.5V Blue
Lumens/Watt @ Current - Test 40 lm/W Red, 20 lm/W Green, 7 lm/W Blue
Current - Max 300mA Red, 350mA Green, 350mA Blue
Luminous Flux @ Current/Temperature 25lm Red, 25lm Green, 8lm Blue
Temperature - Test 25°C
Viewing Angle 110°
Mounting SMD (SMT)
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package SMD
Dimension 0.335" L x 0.335" W (8.50mm x 8.50mm)
Height - Seated (Max) 0.130" (3.30mm)
Base Product Number SML-LX1610
Other Names 67-2074,SMLLX1610RGBWA
Standard Package 50
MSL Level 2A (4 Weeks)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1240292-SML-LX1610RGBW/A
Ultra Librarian 3D Model Ultra Librarian SML-LX1610RGBW/A CAD Model

Description

The SML-LX1610RGBW/A is a color LED lighting from Lumex Opto/Components Inc.

  • Colors: Red, Green, and Blue
  • Viewing Angle: 110 degrees
  • Forward Voltage (Red): 2.1V
  • Forward Voltage (Green): 3.5V
  • Forward Voltage (Blue): 3.5V
  • Current (Red): 300mA
  • Current (Green): 350mA
  • Current (Blue): 350mA
  • Luminous Flux (Red): 25lm
  • Luminous Flux (Green): 25lm
  • Luminous Flux (Blue): 8lm
  • RoHS Compliant: Yes
  • Packaging: Tube

You May Also Be Interested in

World Semi
SMD,2x2mm LED Addressable, Specialty RoHS
Lowest to $0.0874
CreeLED, Inc.
JE2835 3V N CLASS PC AMBER
Lowest to $0.0874
Dongguan OPSCO Optoelectronics Co., Ltd.
SMD LED Addressable, Specialty RoHS
Lowest to $0.0880
LITE-ON Technology
P033RGB
Need more? Email Us
Foshan NationStar Optoelectronics Co., Ltd.
110° SMD,2.1x2.1mm LED Indication - Discrete RoHS
Lowest to $0.0095
World Semi
SMD,2x2mm LED Addressable, Specialty RoHS
Lowest to $0.1106
LITE-ON Technology
LED 5630 590NM 4SMD
Need more? Email Us
Dialight
598-8460-207CF Dialight Multi-Color LEDs Yel/Red WC 150/60mcd 595/645nm datasheet, inventory, & pricing.
Lowest to $0.1716
LITE-ON Technology
LED 5630 RED 642NM 4SMD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess