EN
  • EN
  • DE

FUJITSU DX1/200S3-DE-SFF - Eternus DX1/200 S3 Drive Enclosure 2.5in

Part No FUJITSU DX1/200S3-DE-SFF - Eternus DX1/200 S3 Drive Enclosure 2.5in
Manufacturer Fujitsu Electronics America, Inc.
Catalog Storage Machines
Description Eternus DX1/200 S3 Drive Enclosure 2.5in
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Storage Machines
Win Source Part Number 1404490-FUJITSU DX1/200S3-DE-SFF - Eternus DX1/200 S3 Drive Enclosure 2.5in
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU DX1/200S3-DE-SFF - Eternus DX1/200 S3 Drive Enclosure 2.5in CAD Model

Description

The FUJITSU DX1/200S3-DE-SFF is an Eternus DX1/200 S3 Drive Enclosure that is specially designed for 2.5-inch drives, offering a flexible and scalable storage solution for businesses in need of high-performance data management. The enclosure supports the addition of multiple 2.5-inch disk drives, allowing for the expansion of storage capacity without the need for a complete system overhaul. This makes it an ideal choice for growing businesses that anticipate the need for more storage space. The FUJITSU DX1/200S3-DE-SFF features advanced data protection and disaster recovery capabilities, ensuring that critical business data is kept safe and can be quickly restored in the event of a system failure. It integrates seamlessly with existing DX1 and DX200 S3 storage systems, providing users with the ability to manage their storage infrastructure efficiently. With its robust construction and cutting-edge technology, the DX1/200S3-DE-SFF drive enclosure is designed to meet the demands of modern data centers, ensuring reliability, scalability, and performance.

You May Also Be Interested in

Dell
PowerVault MD3600i 12x3.5 CTO
Need more? Email Us
Dell
Equallogic PS6010XV 16x3.5 CTO
Need more? Email Us
Dell
PowerVault ME4024 24x2.5 2x/ 4x10GB ISCSI and/or
Need more? Email Us
Dell
SCV3020 30x2.5 2x10GB ISCSI Controller 2xPSU
Need more? Email Us
Dell
Equallogic PS5000E 16x3.5 CTO
Need more? Email Us
Dell
Equallogic PS4100X 24x2.5 CTO
Need more? Email Us
Dell
Equallogic PS6510 48x3.5 CTO
Need more? Email Us
Dell
Equallogic PS5500E CTO
Need more? Email Us
Dell
Compellent SC460 60x3.5 2xController 2xPSU
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess