EN
  • EN
  • DE

FUJITSU FTS:ETFEASU - DX1/200 S3 Drive Encl 2.5in w/ 1x IO Mod. / 2x PSU

Part No FUJITSU FTS:ETFEASU - DX1/200 S3 Drive Encl 2.5in w/ 1x IO Mod. / 2x PSU
Manufacturer Fujitsu Electronics America, Inc.
Catalog Storage Machines
Description DX1/200 S3 Drive Encl 2.5in w/ 1x IO Mod. / 2x PSU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Storage Machines
Manufacturer Fujitsu Electronics America, Inc.
Win Source Part Number 1404516-FUJITSU FTS:ETFEASU - DX1/200 S3 Drive Encl 2.5in w/ 1x IO Mod. / 2x PSU
Ultra Librarian 3D Model Ultra Librarian FUJITSU FTS:ETFEASU - DX1/200 S3 Drive Encl 2.5in w/ 1x IO Mod. / 2x PSU CAD Model

Description

The FUJITSU FTS:ETFEASU is a drive enclosure designed for the DX1/200 S3 series, accommodating 2.5-inch drives. It includes one I/O module and dual power supply units (PSUs), providing a reliable and flexible storage solution for businesses. The single I/O module ensures efficient data transfer and connectivity, while the dual PSUs offer redundancy, ensuring the system remains operational even if one power source fails. This drive enclosure is ideal for small to medium-sized enterprises (SMEs) looking to enhance their storage infrastructure with a balance of performance and reliability. It supports various applications, including digital archiving, backup solutions, and general data storage needs. The FTS:ETFEASU’s design focuses on flexibility and scalability, allowing businesses to expand their storage capacity as their requirements evolve. Its compact form factor also ensures it can be easily integrated into existing data center environments without requiring extensive space.

You May Also Be Interested in

Dell
PowerVault MD3420 24x2.5 CTO
Need more? Email Us
Dell
Compellent SC4020 24x2.5 2x10GB ISCSI Controller 2xPSU
Need more? Email Us
Dell
PowerVault MD1200 12x1TB SAS 7.2K HDD 12TB
Need more? Email Us
Dell
EqualLogic M4110 chasis 14x2.5
Need more? Email Us
Dell
Equallogic PS5000E 16x3.5 CTO
Need more? Email Us
Dell
Equallogic PS6010XV 16x3.5 CTO
Need more? Email Us
Dell
Compellent SCV320 24x2.5 2xController 2xPSU
Need more? Email Us
Dell
SCV3020 30x2.5 2x10GB ISCSI Controller 2xPSU
Need more? Email Us
Dell
Compellent SC8000
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess