EN
  • EN
  • DE

FUJITSU L3-25034-24A - MR iBBU07 BBU for RAID Controller

Part No FUJITSU L3-25034-24A - MR iBBU07 BBU for RAID Controller
Manufacturer Fujitsu Electronics America, Inc.
Catalog Battery
Description MR iBBU07 BBU for RAID Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Battery
Win Source Part Number 1401225-FUJITSU L3-25034-24A - MR iBBU07 BBU for RAID Controller
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU L3-25034-24A - MR iBBU07 BBU for RAID Controller CAD Model

Description

The FUJITSU L3-25034-24A, also known as the MR iBBU07 BBU for RAID Controller, is an essential component designed to provide backup power to RAID controller memory in the event of a power failure. This Battery Backup Unit (BBU) ensures that any data stored in the RAID controller's cache memory is not lost when the system's primary power source is interrupted, enabling the safe write-back of this data to the storage disks once power is restored. The MR iBBU07 is specifically engineered for compatibility with select Fujitsu server systems and RAID controllers, offering a seamless integration and reliability for businesses and IT environments that require data integrity and availability around the clock. With its advanced battery technology, the MR iBBU07 provides a robust solution for safeguarding against data loss and ensuring uninterrupted operation of critical applications. This BBU is an indispensable tool for organizations that prioritize data protection and require high-performance RAID configurations.

You May Also Be Interested in

Dell
DELL FR463. Type: BatteryCompatible with - Dell PowerEdge: 1900 (Montreal EC), 1950 (Berlin), 2900 (Montreal HA), 2950 (London), 2970 (Bullion), 6850 R (Guadalupe 800T RoHS), 840 (St Louis), R200 (Helsinki), R900 (Catamount) - Dell PowerVault: DP600 / NF600 (Tomatina / Warrior)
Need more? Email Us
Dell
BATTERY PERC 5/E 6/E
Need more? Email Us
Dell
Battery PERC H730/H730P H830
Need more? Email Us
Dell
Battery PS4210 PS6210 PS6610
Need more? Email Us
Dell
new A2 Magnesuim TLA q/ B1 code (SB27A56871 -
Need more? Email Us
Dell
BATTERY PERC 5/I 6/I
Need more? Email Us
Dell
BATTERY PERC H740
Need more? Email Us
Dell
DELL U8735. Type: BatteryCompatible with - Dell PowerEdge: 1900 (Montreal EC), 1950 (Berlin), 2900 (Montreal HA), 2950 (London), 2970 (Bullion), 6850 R (Guadalupe 800T RoHS), 840 (St Louis), R200 (Helsinki), R900 (Catamount) - Dell PowerVault: DP600 / NF600 (Tomatina / Warrior)
Need more? Email Us
Dell
DELL 7Wh 1-cell
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess