EN
  • EN
  • DE

FUJITSU S26361-F3873-L505 - SFP+ Active Twinax Cable 5.0 m (Brocade)

Part No FUJITSU S26361-F3873-L505 - SFP+ Active Twinax Cable 5.0 m (Brocade)
Manufacturer Fujitsu Electronics America, Inc.
Catalog Cables
Description Fujitsu SFP+, 5m
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1401595-FUJITSU S26361-F3873-L505 - SFP+ Active Twinax Cable 5.0 m (Brocade)
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU S26361-F3873-L505 - SFP+ Active Twinax Cable 5.0 m (Brocade) CAD Model

Description

The FUJITSU S26361-F3873-L505 SFP+ Active Twinax Cable is an essential component designed for high-speed network connections, offering an optimal blend of performance and reliability for data centers and networking infrastructures. This 5-meter cable features a Small Form-factor Pluggable Plus (SFP+) interface at both ends, compatible with Brocade switch environments and other SFP+ enabled devices. Engineered for superior signal integrity and noise suppression, it supports 10 Gigabit Ethernet, 8G Fibre Channel, and other high-speed data protocols, making it an ideal solution for interconnecting switches, servers, and storage devices over short distances. The active electronic component within the cable boosts signal quality, ensuring stable and fast data transmission over the entire length of the cable, even in environments with high electromagnetic interference. Its low power consumption and enhanced connectivity features make it a cost-effective alternative to fiber optic cables, while still maintaining high performance and reliability. The durability and flexibility of the cable ensure easy installation and routing through tight spaces, making it a convenient choice for crowded data centers and network racks. Overall, the FUJITSU S26361-F3873-L505 SFP+ Active Twinax Cable is a high-quality connectivity solution that meets the demands of modern data networking, offering both efficiency and performance.

You May Also Be Interested in

NetApp
Netapp 5M 25GB SFP-SFP SR Cable
Need more? Email Us
Supermicro
MINI SAS HD To SATA x4 12Gb/s cable
Need more? Email Us
NetApp
NetApp 2M LC-LC Optical Cable
Need more? Email Us
NetApp
NetApp Cable Mini SAS HD / Mini SAS HD 1M
Need more? Email Us
NetApp
Netapp 30M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
NetApp 0.5M RJ45-RJ45 Ethernet Cable
Need more? Email Us
NetApp
NetApp X6557 Cable SAS 0.5M
Need more? Email Us
NetApp
NetApp 5M LC-LC Optical Cable
Need more? Email Us
NetApp
Netapp 2M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess