EN
  • EN
  • DE

MB15H205APV-G-A-ERE1

Part No MB15H205APV-G-A-ERE1
Manufacturer Fujitsu Electronics America, Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 990866-MB15H205APV-G-A-ERE1
Categories OEM Parts(M-N)
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MB15H205APV-G-A-ERE1 CAD Model

Description

The MB15H205APV-G-A-ERE1 is a Phase-Locked Loop (PLL) frequency synthesizer manufactured by Fujitsu Electronics America, Inc. It is designed for use in wireless communication systems, such as cellular phones, wireless LANs, and other radio frequency (RF) applications. The PLL provides a stable and accurate frequency source for signal generation and frequency conversion. It features low phase noise and high frequency stability, making it suitable for demanding wireless applications.

Applications:

  • Cellular phones
  • Wireless LAN (WLAN) devices
  • Satellite communication systems
  • Cordless phones
  • Radio frequency (RF) transceivers
  • Frequency synthesizers in test equipment

Features:

  • Wide frequency range
  • Low phase noise
  • High frequency stability
  • Low power consumption
  • Programmable divider ratios
  • Multiple output frequencies
  • Compact package (e.g., TSSOP)

Benefits:

  • Stable and accurate frequency source
  • Improved signal quality due to low phase noise
  • Flexible frequency programming
  • Reduced power consumption for battery-powered devices
  • Compact size for space-constrained applications
  • Easy to integrate into wireless systems

Additional Details:

The MB15H205APV-G-A-ERE1 PLL frequency synthesizer is a critical component in wireless communication systems. It uses a feedback loop to lock onto a stable reference frequency and generate a precise output frequency. The programmable divider ratios allow for a wide range of output frequencies to be generated from a single reference frequency. The low phase noise ensures that the generated signal is clean and free from unwanted frequency variations. The high frequency stability ensures that the output frequency remains constant over time and temperature variations.

The PLL is designed for low power consumption, making it suitable for use in battery-powered devices. The compact package allows for easy integration into space-constrained applications. Proper power supply filtering and grounding techniques are recommended to minimize noise and ensure stable operation. The MB15H205APV-G-A-ERE1 provides a reliable and high-performance frequency synthesis solution for a variety of wireless applications.

You May Also Be Interested in

New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.7939 $57.9390
25+ $4.7540 $118.8500
38+ $4.6054 $175.0052
52+ $4.4568 $231.7536
68+ $4.3083 $292.9644
90+ $3.8626 $347.6340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,130 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess