EN
  • EN
  • DE

MB39A108PFT-G-BND-EFE1

Part No MB39A108PFT-G-BND-EFE1
Manufacturer Fujitsu Electronics America, Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Lead Free Yes
Number of Pins 38
RoHS Compliant
Win Source Part Number 988424-MB39A108PFT-G-BND-EFE1
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MB39A108PFT-G-BND-EFE1 CAD Model

Description

The MB39A108PFT-G-BND-EFE1 is a highly integrated power management IC (PMIC) manufactured by Fujitsu Electronics America, Inc. It's designed to provide efficient power conversion and management for a variety of portable and embedded applications. This PMIC integrates multiple functionalities, including buck converters, LDO regulators, and protection circuits, into a single compact package, making it suitable for space-constrained designs.

Applications:

  • Mobile devices (smartphones, tablets)
  • Portable media players
  • Handheld gaming consoles
  • Wearable devices (smartwatches, fitness trackers)
  • Embedded systems

Features:

  • Multiple integrated DC-DC converters (buck converters): Provides efficient step-down voltage conversion.
  • Low dropout (LDO) regulators: Offers stable and clean voltage regulation for sensitive loads.
  • Power sequencing control: Enables controlled power-up and power-down sequences to protect system components.
  • Overvoltage protection (OVP): Protects the system from excessive input voltage.
  • Overcurrent protection (OCP): Prevents damage from excessive current draw.
  • Short-circuit protection (SCP): Protects against short circuits.
  • Thermal shutdown: Shuts down the device in case of overheating.
  • I2C interface: Allows for flexible control and monitoring of the PMIC's parameters.
  • Compact package: Suitable for space-constrained applications.

Benefits:

  • Improved power efficiency: The integrated DC-DC converters and LDO regulators provide high efficiency, extending battery life in portable devices.
  • Reduced BOM (Bill of Materials) cost: Integration of multiple functions into a single chip reduces the number of external components required, lowering BOM cost.
  • Simplified system design: The integrated functionality and I2C interface simplify system design and reduce development time.
  • Enhanced system reliability: The integrated protection circuits protect the system from various fault conditions.
  • Smaller form factor: The compact package enables smaller and lighter portable devices.

Additional Details:

The MB39A108PFT-G-BND-EFE1 typically operates from a wide input voltage range, making it suitable for various battery chemistries. The I2C interface allows for dynamic adjustment of output voltages, current limits, and other parameters, enabling optimization of power consumption for different operating conditions. Detailed specifications, including input voltage range, output voltage range, switching frequency, and protection thresholds, can be found in the product datasheet.

You May Also Be Interested in

Maxim Integrated
Conv DC-DC Single Step Up 1.5V to 15.6V 8-Pin PDIP N
Lowest to $5.0050
Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us
Maxim Integrated
3-V to 28-V, synchronous peak current mode buck controller for notebook power 32-VQFN -40 to 85
Lowest to $65.2829
Maxim Integrated
LM2775 Switched Capacitor 5-V Boost Converter | IC REG CHARG PUMP 5V 200MA 8WSON
Lowest to $3.6485
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step-Down 3.5V to 36V 32-Pin QFND-EP T/R
Lowest to $23.5297
Maxim Integrated
Conv DC-DC Dual Step Down 2.6V to 5.5V 16-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Up 0.8V to 6V 8-Pin SOIC N
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess