The MB4072PF is a Phase-Locked Loop (PLL) frequency synthesizer designed for various communication and signal processing applications. Manufactured by Fujitsu Electronics America, Inc., this integrated circuit provides a stable and accurate frequency source, crucial for reliable system performance. It's known for its low phase noise and versatile programmability.
Applications
- Wireless communication systems
- Satellite communication
- Digital television tuners
- Cable modems
- Test and measurement equipment
Features
- Wide frequency range operation
- Low phase noise
- Programmable divider ratios
- Serial or parallel programming interface
- Low power consumption
- Integrated voltage controlled oscillator (VCO)
Benefits
- Provides a stable and accurate frequency source, enhancing overall system performance.
- Reduces phase noise, improving signal quality and minimizing errors.
- Offers flexibility in frequency selection, accommodating various system requirements.
- Simplifies system integration with its programming interface.
- Minimizes power consumption, extending battery life in portable devices.
- The integrated VCO reduces the need for external components, decreasing the bill of materials (BOM) cost and simplifying the design.
Additional Details
The MB4072PF typically operates with a supply voltage between 2.7V and 5.5V. It features a selectable charge pump current, allowing optimization of loop filter characteristics. The programming interface allows for configuring the divider ratios, output frequency, and power-down modes. The device is usually available in a small surface-mount package, facilitating compact board designs. Its low phase noise performance makes it suitable for applications requiring high spectral purity.
The PLL synthesizer is often used in conjunction with other components, such as mixers, filters, and amplifiers, to create complete communication systems. Understanding the specific system requirements is important when selecting and configuring the MB4072PF. Detailed specifications and application notes are generally available from Fujitsu Electronics America, Inc. to assist designers in optimizing its performance for their specific applications.