EN
  • EN
  • DE

MB40978PFQ

Part No MB40978PFQ
Manufacturer Fujitsu Electronics America, Inc.
Catalog OEM Parts (M - N)
Description Contact for details
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1075975-MB40978PFQ
Categories OEM Parts(M-N)
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MB40978PFQ CAD Model

Description

The MB40978PFQ is a phase-locked loop (PLL) frequency synthesizer manufactured by Fujitsu Electronics America, Inc. This integrated circuit is designed for use in a variety of communication and signal processing applications where precise frequency generation and control are required. It offers a combination of performance, integration, and flexibility.

Applications:

  • Wireless communication systems
  • Satellite communication systems
  • Cable TV tuners
  • Frequency synthesizers for test equipment
  • Clock generation for microprocessors and digital systems

Features:

  • Wide frequency range
  • Low phase noise
  • High-speed operation
  • Programmable divider ratios
  • On-chip loop filter components
  • Low power consumption
  • Small package size (PFQ)

Benefits:

  • Precise Frequency Control: The PLL design ensures accurate and stable frequency generation.
  • Reduced Component Count: Integrated loop filter components minimize the need for external components, simplifying the design and reducing cost.
  • Low Noise Performance: The low phase noise characteristic ensures clean signal generation, which is critical in sensitive communication applications.
  • Design Flexibility: Programmable divider ratios allow the synthesizer to be easily configured for different frequency requirements.
  • Compact Size: The small package footprint makes it suitable for space-constrained applications.
  • Low Power Consumption: Enables use in battery-powered and energy-efficient systems.

Additional Details:

The MB40978PFQ utilizes advanced CMOS technology to achieve high performance and low power consumption. The specific frequency range, divider ratios, and other technical specifications can vary depending on the specific configuration and application. For detailed specifications, refer to the manufacturer's datasheet. The "PFQ" suffix likely refers to the package type. The loop filter design, charge pump current settings, and reference frequency selection are critical parameters for optimizing performance in a particular application. Proper PCB layout techniques are important for minimizing noise and ensuring stable operation.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess