The MB74LS280P is a 9-Bit Odd/Even Parity Generator/Checker. This device is part of the 74LS series of integrated circuits, known for their low-power Schottky TTL technology, providing a good balance between speed and power consumption. It is designed to detect errors in digital systems by generating or checking the parity of a 9-bit data word.
Applications
- Error detection in data transmission systems
- Memory parity checking
- Data integrity verification in computing systems
- Industrial control systems
- Telecommunications equipment
Features
- Generates odd or even parity bits
- Checks for odd or even parity errors
- 9-bit data word input
- Low-power Schottky TTL technology
- High noise immunity
- Typical propagation delay of 20 ns
- Fan-out of 10 LS-TTL loads
Benefits
- Improved data integrity through parity checking
- Reduced error rates in data transmission
- Enhanced system reliability
- Easy integration into digital systems
- Cost-effective error detection solution
The MB74LS280P operates from a standard 5V power supply. It features two outputs, Σeven and Σodd, indicating the even and odd parity of the input data, respectively. By selecting the appropriate output, the device can be used for either parity generation or checking. The device's TTL compatibility ensures easy interfacing with other TTL and CMOS logic devices.
The internal circuitry consists of a cascade of exclusive-OR gates, which efficiently compute the parity of the input data. The Schottky technology reduces propagation delays and improves switching speeds compared to standard TTL devices. This makes the MB74LS280P suitable for applications where timing is critical.
The device is typically available in a 14-pin DIP (Dual In-line Package). It is designed to operate over a commercial temperature range, typically 0°C to 70°C.