EN
  • EN
  • DE

M5M82C51AP

Part No M5M82C51AP
Manufacturer Mitsubishi
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1028954-M5M82C51AP
Categories OEM Parts(M-N)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M5M82C51AP CAD Model

Description

The M5M82C51AP, manufactured by Mitsubishi, is a programmable communication interface (USART). This device is designed to handle asynchronous and synchronous serial communication protocols in microprocessor-based systems.

Applications:

  • Serial communication: Used in systems requiring serial data transmission, such as modems and printers.
  • Data acquisition systems: Implemented in systems for acquiring data from remote sensors.
  • Industrial control systems: Utilized in industrial controllers for communication with other devices.
  • Computer peripherals: Integrated into computer peripherals such as serial ports and communication cards.
  • Networking equipment: Employed in networking devices for data transmission and reception.

Features:

  • Programmable communication modes: Supports both asynchronous and synchronous serial communication.
  • Programmable baud rate: Allows for flexible selection of communication speeds.
  • Error detection: Includes parity checking and other error detection mechanisms.
  • Full-duplex operation: Supports simultaneous transmission and reception of data.
  • Interrupt capability: Generates interrupts to signal the microprocessor of communication events.

Benefits:

  • Flexible communication: Supports a wide range of serial communication protocols.
  • Efficient data transfer: Enables reliable and efficient data transmission.
  • Reduced processor overhead: Offloads serial communication tasks from the microprocessor.
  • Simplified system design: Provides a comprehensive solution for serial communication.
  • Reliable operation: Designed for reliable operation in various environments.

The M5M82C51AP features programmable communication modes, allowing it to adapt to different serial communication protocols. It supports a wide range of baud rates, enabling flexible selection of communication speeds. The error detection mechanisms ensure reliable data transmission. The full-duplex operation allows for simultaneous transmission and reception of data. This USART is commonly used in systems requiring reliable and efficient serial communication. Datasheets from Mitsubishi contain information on programming the USART, register settings and interfacing to the microprocessor.

You May Also Be Interested in

Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess