EN
  • EN
  • DE

MB74LS393PF

Part No MB74LS393PF
Manufacturer Fujitsu Electronics America, Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1076029-MB74LS393PF
Categories OEM Parts(M-N)
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MB74LS393PF CAD Model

Description

The MB74LS393PF is a dual 4-bit binary counter manufactured by Fujitsu. It is part of the 74LS series of TTL (Transistor-Transistor Logic) integrated circuits, known for their low-power Schottky characteristics, offering a balance of speed and power consumption. This counter is useful for implementing various counting functions in digital systems.

Applications

  • Frequency division
  • Digital timers
  • Event counters
  • Address generation
  • Control circuits

Features

  • Dual 4-bit binary counters
  • Separate clock and reset inputs for each counter
  • Cascadable for higher-bit counting
  • Asynchronous reset
  • Low power consumption
  • TTL compatible inputs and outputs

Benefits

  • Versatile building block for digital counting applications
  • Easy to implement binary counting functions
  • Reduces component count in digital designs
  • Expandable for larger counting ranges
  • Compatible with other TTL logic devices

Additional Details

The MB74LS393PF contains two independent 4-bit binary counters within a single package. Each counter has its own clock and reset inputs. The counters increment on the positive-going edge of the clock pulse. The reset input is asynchronous, meaning that it can reset the counter regardless of the clock input. The counters can be cascaded to create counters with larger bit widths. The device operates from a 5V power supply and has TTL-compatible input and output levels.

The 'LS' designation indicates that the device uses Low-power Schottky technology, which provides a good compromise between speed and power consumption. The MB74LS393PF is commonly used in a variety of digital circuits, including frequency dividers, event counters, and timers. Refer to the manufacturer's datasheet for detailed electrical characteristics, timing diagrams, and application information. When using this device, ensure that proper decoupling capacitors are used to minimize noise and ensure stable operation. Adhere to the recommended operating conditions specified in the datasheet to prevent damage or malfunction.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess