EN
  • EN
  • DE

MB81C1000A-60PJ

Part No MB81C1000A-60PJ
Manufacturer Fujitsu Electronics America, Inc.
Catalog Unclassified Memory
Description FPM 1Mx1-60 5V SOJ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 944577-MB81C1000A-60PJ
Series *
Ultra Librarian 3D Model Ultra Librarian MB81C1000A-60PJ CAD Model

Description

The MB81C1000A-60PJ is a high-speed 1M-bit CMOS Dynamic RAM (DRAM) organized as 1,048,576 words x 1 bit. Fabricated using Fujitsu's advanced CMOS process, it offers a combination of high performance and low power consumption. The 60ns access time makes it suitable for demanding applications requiring fast memory access.

Applications

  • Main memory in personal computers and workstations
  • Cache memory in high-performance systems
  • Graphics memory in video cards
  • Buffer memory in printers and scanners
  • Memory for embedded systems and industrial controllers

Features

  • High density: 1M-bit capacity
  • Fast access time: 60ns
  • Low power consumption: Active and standby modes
  • Single 5V power supply
  • TTL compatible inputs and outputs
  • Refresh modes: Self-refresh, CAS-before-RAS refresh
  • Package: Plastic J-leaded Chip Carrier (PJ)

Benefits

  • Improved system responsiveness due to fast memory access
  • Extended battery life in portable applications due to low power consumption
  • Increased memory capacity within a compact design
  • Easy integration with standard TTL logic
  • Simplified refresh operation for efficient memory management
  • Suitable for surface mount assembly due to the PJ package

Technical Specifications

The MB81C1000A-60PJ operates on a single 5V ± 10% power supply. It features a typical active power consumption of around 250mW and a standby power consumption of only a few milliwatts. The input and output levels are TTL compatible. The refresh cycle is typically 16ms. The operating temperature range is from 0°C to +70°C. The Plastic J-leaded Chip Carrier (PJ) package allows for surface mounting on printed circuit boards.

The MB81C1000A-60PJ is well-suited for applications where fast memory access and low power consumption are critical. Its high density and small package size make it ideal for space-constrained applications, while its TTL compatibility simplifies integration into existing systems. The fast access time ensures that data can be retrieved quickly, minimizing latency and improving overall system performance.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 36MBIT PAR 165FBGA
Need more? Email Us
Kingston
IC FLASH 256GBIT EMMC 153VFBGA
Need more? Email Us
Everspin Technologies Inc.
IC RAM 1MBIT PARALLEL 48FBGA
Need more? Email Us
Micron Technology Inc.
IC DRAM 512MBIT PAR 90VFBGA
Lowest to $72.7612
ON Semiconductor
IC EEPROM 256KBIT I2C 8TSSOP
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8TSSOP
Need more? Email Us
Renesas Electronics America
QDR SRAM, 1MX36, 0.45NS
Need more? Email Us
Rohm Semiconductor
IC EEPROM 256KBIT SPI 10MHZ 8SOP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess