EN
  • EN
  • DE

MB84256C-70LLPF

Part No MB84256C-70LLPF
Manufacturer Fujitsu Electronics America, Inc.
Catalog SRAM
Description SRAM 32Kx8-70
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 957347-MB84256C-70LLPF
Series *
Ultra Librarian 3D Model Ultra Librarian MB84256C-70LLPF CAD Model

Description

The MB84256C-70LLPF is a 256K-bit (32K x 8) Static Random Access Memory (SRAM) manufactured by Fujitsu Electronics America, Inc. It's designed for applications requiring fast data access and moderate storage capacity. The '70' in the part number indicates an access time of 70ns.

Applications

  • Embedded systems
  • Microcontroller memory
  • Industrial control systems
  • Cache memory
  • Networking equipment

Features

  • Organization: 32K x 8 bits
  • Access Time: 70 ns (nanoseconds)
  • Power Supply Voltage: Typically 5V (Consult datasheet for specific value)
  • Operating Current: (Consult the datasheet for specific values)
  • Standby Current: Low standby current for power saving
  • Package Type: SOP (Small Outline Package) or DIP (Dual In-line Package) (Consult datasheet for exact package)
  • Operating Temperature Range: Commercial or Industrial (Consult datasheet for precise range)

Benefits

  • Fast Access Time: Enables quick data retrieval for improved system performance.
  • Easy Integration: Standard memory interface simplifies integration with microprocessors and microcontrollers.
  • Reliable Performance: Fujitsu's manufacturing ensures dependable operation.
  • Low Standby Current: Reduces power consumption when the device is not actively being accessed.

Additional Details

The MB84256C-70LLPF uses CMOS technology, which provides a balance between speed and power consumption. The datasheet for this specific part number will provide detailed information regarding power consumption, timing characteristics, and operating conditions. It is crucial to consult the datasheet before integrating this component into a design to ensure proper functionality and prevent potential damage. The 'LL' typically indicates a low-power version, and the 'PF' usually relates to the package type (consult the datasheet for details). This SRAM is well-suited for applications where relatively fast access and reliable performance are essential.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 1MBIT PARALLEL 44TSOP II
Lowest to $5.8209
Lyontek Inc.
2.7V ~ 3.6V Volatile SPI/ QPI 64Mb (8M x 8) SOP-8_150mil SRAM ROHS
Lowest to $1.7463
Micron Technology Inc.
IC SRAM 8KBIT PARALLEL 52PLCC
Lowest to $28.5292
Rochester Electronics
IC SRAM 8KBIT PARALLEL 52PLCC
Need more? Email Us
Samsung
QDR2 SRAM 8Mx9 Pb-Free FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 8KBIT PARALLEL 52PLCC
Need more? Email Us
Samsung
SRAM 512kx8
Need more? Email Us
Samsung
SRAM 256Kx8 3.3V 2MBit
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 256KBIT PARALLEL 28SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6849 $62.5339
25+ $4.6650 $116.6250
39+ $4.5195 $176.2605
53+ $4.3728 $231.7584
69+ $4.2273 $291.6837
92+ $3.7907 $348.7444
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,071 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess