EN
  • EN
  • DE

K6X4008C1F-UF55T

Part No K6X4008C1F-UF55T
Manufacturer Samsung
Catalog SRAM
Description SRAM 512kx8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 957554-K6X4008C1F-UF55T
Series *
Ultra Librarian 3D Model Ultra Librarian K6X4008C1F-UF55T CAD Model

Description

The Samsung K6X4008C1F-UF55T is a 4Mb Static RAM (SRAM) device. Organized as 512K x 8 bits, it provides a balance of memory capacity and access speed suitable for a variety of embedded applications. The 'UF55T' likely designates specific packaging and speed characteristics within the K6X4008C1F family.

Applications

  • Cache memory in embedded systems.
  • Buffer memory in communication equipment.
  • Data logging in industrial control systems.
  • Temporary data storage in test equipment.
  • Memory for boot code in embedded devices.

Features

  • Fast access time: Typically offers access times in the 55ns range, enabling rapid data retrieval.
  • Low power consumption: Optimized for low power operation, suitable for battery-powered devices.
  • Wide voltage range: Supports a broad voltage range for design flexibility.
  • Data retention capability: Ensures data is preserved even during power loss.
  • Available in multiple package options: Offers different packaging options for various board layouts.

Benefits

  • Enhanced system performance: Fast access speeds reduce latency and improve system responsiveness.
  • Extended battery life: Low power consumption maximizes battery life in portable devices.
  • Increased system reliability: Robust design ensures reliable operation in demanding environments.
  • Simplified integration: Wide voltage range and package options simplify design and integration.
  • Cost-effective solution: Provides an optimal balance of performance and cost.

Additional Details

The Samsung K6X4008C1F-UF55T utilizes CMOS technology to deliver high-speed performance and low power consumption. The datasheet should be consulted to verify the specific temperature range and operating conditions for the device. Proper power supply decoupling is essential for stable operation; use decoupling capacitors near the power pins.

This SRAM is designed to meet the needs of various embedded applications requiring fast and reliable memory. The 4Mb density is suitable for applications that need a moderate amount of fast memory. Its compatibility with standard memory interfaces simplifies its integration into existing systems.

In summary, the Samsung K6X4008C1F-UF55T is a high-performance SRAM device that offers a compelling combination of speed, power efficiency, and reliability, making it a suitable choice for a wide range of embedded applications.

You May Also Be Interested in

Samsung
QDR2 SRAM 4Mx18 Pb-Free FBGA
Need more? Email Us
Samsung
SRAM 256Kx8 3.3V 2MBit
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 8KBIT PARALLEL 52PLCC
Need more? Email Us
Samsung
SRAM sync 512Kx36
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 288KBIT PARALLEL 100TQFP
Need more? Email Us
Samsung
SRAM 1Mx36
Need more? Email Us
Samsung
SRAM 2Mx32
Need more? Email Us
Samsung
DDR2 SRAM 1Mx18 FBGA
Lowest to $39.1695
Samsung
SRAM 512Kx36 Fast SRAM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess