EN
  • EN
  • DE

MB86A15PMT-G-BND

Part No MB86A15PMT-G-BND
Manufacturer Fujitsu Electronics America, Inc.
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fujitsu Electronics America, Inc.
Win Source Part Number 218481-MB86A15PMT-G-BND
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MB86A15PMT-G-BND CAD Model

Description

The MB86A15PMT-G-BND is an electronic component manufactured by Fujitsu Electronics America, Inc.

  • Status: It is a low popularity product with a limited supply and demand status.
  • Win Source Part Number: 218481.
  • Description: The MB86A15PMT-G-BND is a specialized component that is used in various electronic devices.
  • Design: It is designed to provide high performance and reliability.
  • Features: The product is known for its durability and long-lasting performance.
  • Recommendation: If you are looking for a reliable electronic component for your project, the MB86A15PMT-G-BND is a great choice.

You May Also Be Interested in

Renesas Electronics America
Lowest to $0.2426
Mitsubishi
SINGLE TIMER
Need more? Email Us
Mitsubishi
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Hitachi, Ltd
Lowest to $0.2356
Mitsubishi
SINGLE TIMER
Need more? Email Us
Mitsubishi
Lowest to $1.7579
Mitsubishi
VOLTAGE DETECTING SYSTEM RESETTING IC SERIES
Need more? Email Us
Renesas Electronics America
Lowest to $0.5417

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess