EN
  • EN
  • DE

MB86H615WEQ-200A-GE2

Part No MB86H615WEQ-200A-GE2
Manufacturer Fujitsu Electronics America, Inc.
Catalog OEM Parts (M - N)
Description Peripherals ICs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1076102-MB86H615WEQ-200A-GE2
Categories OEM Parts(M-N)
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MB86H615WEQ-200A-GE2 CAD Model

Description

The MB86H615WEQ-200A-GE2 is a high-performance video codec LSI (Large Scale Integration) from Fujitsu Electronics America, Inc. It is designed for encoding and decoding high-definition video streams, particularly in applications demanding low latency and high compression efficiency. This advanced codec supports various video standards, ensuring compatibility with a wide range of video processing systems. The device incorporates sophisticated algorithms to optimize video quality while minimizing bandwidth requirements.

Applications:

  • Video conferencing systems: Enables high-quality, low-latency video communication.
  • Broadcast equipment: Used in encoders and decoders for television broadcasting.
  • Surveillance systems: Facilitates efficient storage and transmission of video data from security cameras.
  • Medical imaging: Supports the transmission and display of high-resolution medical images.
  • Industrial video processing: Used in machine vision and quality control systems.

Features:

  • Multi-standard video codec: Supports H.264, MPEG-2, and other video compression standards.
  • High-definition encoding/decoding: Capable of processing video resolutions up to 1080p.
  • Low-latency operation: Minimizes delays in video processing.
  • High compression efficiency: Reduces bandwidth requirements for video transmission.
  • Advanced error resilience: Ensures robust performance in noisy environments.
  • Flexible interface options: Supports various input/output interfaces for seamless integration.

Benefits:

  • Improved video quality: Delivers sharp, clear video images.
  • Reduced bandwidth costs: Minimizes the cost of video transmission.
  • Enhanced system performance: Enables faster and more efficient video processing.
  • Increased reliability: Ensures stable and dependable operation.
  • Simplified system integration: Provides a flexible and easy-to-use interface.
  • Lower power consumption: Reduces energy costs and extends battery life in portable devices.

Additional Details:

The MB86H615WEQ-200A-GE2 is typically packaged in a BGA (Ball Grid Array) for surface mount assembly. It requires a specific power supply voltage and operating temperature range as specified in the datasheet. This codec LSI is designed to operate with an external memory interface for storing video data during encoding and decoding processes. Proper thermal management is crucial for reliable operation, especially in high-performance applications.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Lowest to $1.4033
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess