The MB87Q2092RBC-GE1 is a high-performance, low-power single-chip transceiver IC manufactured by Fujitsu Electronics America, Inc. It is designed for short-range wireless communication applications, typically operating in the 2.4 GHz ISM band. This transceiver integrates a complete radio frequency (RF) front-end, modem, and microcontroller interface, offering a compact and cost-effective solution for various wireless systems.
Applications
- Wireless Sensor Networks (WSN)
- Remote Control Systems
- Wireless Metering
- Home Automation
- Industrial Control
- Wireless Keyboards and Mice
Features
- 2.4 GHz ISM band operation
- High receiver sensitivity
- Programmable output power
- Low power consumption
- Integrated modem with data encoding and decoding
- SPI interface for microcontroller communication
- Support for various modulation schemes (e.g., GFSK, O-QPSK)
- On-chip voltage regulator
Benefits
- Long battery life due to low power consumption
- Reliable wireless communication with high sensitivity
- Flexibility to adapt to different application requirements with programmable parameters
- Simplified system design with integrated RF front-end and modem
- Reduced component count and cost
- Easy integration with microcontrollers via SPI interface
Additional Details
The MB87Q2092RBC-GE1 typically operates with a supply voltage in the range of 2.0V to 3.6V. The device includes various power-saving modes to further reduce power consumption in idle or sleep states. The SPI interface allows for easy configuration of parameters such as channel frequency, output power, and modulation scheme. The integrated modem supports data rates up to several Mbps, depending on the chosen modulation scheme. The transceiver also incorporates various protection features, such as over-voltage and over-current protection, to ensure reliable operation in harsh environments. Furthermore, it adheres to relevant regulatory standards for operation in the 2.4 GHz ISM band.
The exact modulation and data rate capabilities, as well as transmit power, depend on configuration and regional regulatory requirements. The device is commonly available in a small form factor package suitable for space-constrained applications. Detailed specifications can be found in the product datasheet.