EN
  • EN
  • DE

MB87S3051

Part No MB87S3051
Manufacturer Fujitsu Electronics America, Inc.
Catalog OEM Parts (M - N)
Description MB87S3051 Fujitsu
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1076130-MB87S3051
Categories OEM Parts(M-N)
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MB87S3051 CAD Model

Description

The MB87S3051 is a microcontroller unit (MCU) manufactured by Fujitsu Electronics America, Inc. It is part of Fujitsu's family of microcontrollers designed for embedded systems applications, offering a blend of processing power, integrated peripherals, and low-power operation. This particular MCU is often used in applications requiring real-time control, data processing, and communication capabilities.

Applications

  • Industrial Control Systems: Used in programmable logic controllers (PLCs), motor control, and process automation equipment.
  • Automotive Electronics: Employed in engine management systems, anti-lock braking systems (ABS), and dashboard controllers.
  • Consumer Electronics: Found in appliances, audio/video equipment, and remote control devices.
  • Communication Devices: Integrated into network devices, wireless communication modules, and telecommunication equipment.
  • Medical Devices: Used in patient monitoring systems, diagnostic equipment, and medical instrumentation.

Features

  • High-Performance CPU Core: Features a powerful processor core capable of executing complex algorithms and handling real-time tasks.
  • Integrated Memory: Includes on-chip Flash memory for program storage and SRAM for data storage, enabling fast and efficient operation.
  • Rich Peripheral Set: Offers a wide range of peripherals, such as timers, counters, UART, SPI, I2C, ADC, and DAC, facilitating interface with various external devices and sensors.
  • Low-Power Consumption: Designed for low-power operation, making it suitable for battery-powered applications and energy-efficient systems.
  • Flexible Clocking Options: Provides flexible clocking options, allowing optimization of performance and power consumption based on application requirements.
  • Interrupt Controller: Features a sophisticated interrupt controller for handling real-time events and asynchronous tasks.
  • Debug Interface: Supports debugging interfaces, such as JTAG, enabling efficient software development and debugging.

Benefits

  • Enhanced System Performance: The high-performance CPU core and integrated memory contribute to enhanced system performance and responsiveness.
  • Reduced System Cost: The integrated peripherals minimize the need for external components, reducing system cost and complexity.
  • Improved Energy Efficiency: The low-power consumption enables longer battery life in portable devices and reduces energy costs in stationary applications.
  • Simplified System Design: The rich peripheral set and flexible clocking options simplify system design and integration.
  • Faster Time-to-Market: The debugging interface and development tools facilitate rapid software development and debugging, reducing time-to-market.

In summary, the MB87S3051 microcontroller is a versatile and powerful solution for a wide range of embedded systems applications. Its combination of high performance, integrated peripherals, and low-power operation makes it a popular choice for developers seeking to create efficient and reliable electronic devices.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess