EN
  • EN
  • DE

MB90F387PMT-G

Part No MB90F387PMT-G
Manufacturer Fujitsu Electronics America, Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830198-MB90F387PMT-G
Ultra Librarian 3D Model Ultra Librarian MB90F387PMT-G CAD Model

Description

The MB90F387PMT-G is a member of Fujitsu's F²MC-16LX family of 16-bit microcontrollers. This microcontroller is engineered to provide high-performance processing and a comprehensive set of integrated peripherals, making it suitable for a wide range of embedded control applications. Its robust design and feature set make it a versatile choice for demanding environments.

Applications

  • Automotive applications (e.g., instrument clusters, body control modules, immobilizers)
  • Industrial control systems (e.g., factory automation, process control, motor drives)
  • Home appliances (e.g., washing machines, refrigerators, air conditioners)
  • Security systems (e.g., alarm panels, access control systems)
  • Medical devices (e.g., patient monitoring equipment)

Features

  • CPU Core: 16-bit F²MC-16LX CPU core
  • Operating Frequency: Up to 32 MHz
  • Memory: Integrated flash memory for program storage and RAM for data
  • I/O Ports: Multiple programmable I/O ports for interfacing with external devices
  • Timers: Versatile timer modules including PWM, input capture, and output compare functions
  • Communication Interfaces: UART, CSI, and I²C serial communication interfaces
  • A/D Converter: High-resolution analog-to-digital converter for analog signal processing
  • D/A Converter: Digital-to-analog converter for generating analog output signals
  • Interrupt Controller: Advanced interrupt controller for efficient interrupt handling
  • Low-Power Modes: Several low-power modes to minimize power consumption in battery-powered applications

Benefits

  • High Performance: The 16-bit CPU core and high operating frequency provide excellent processing capabilities for real-time control applications.
  • Extensive Peripheral Set: The rich set of integrated peripherals reduces the need for external components, simplifying system design and reducing costs.
  • Integrated Flash Memory: On-chip flash memory allows for easy program updates and simplifies manufacturing processes.
  • Low Power Consumption: The low-power modes extend battery life in portable applications.
  • Robust Design: Designed for reliable operation in harsh environments.

Additional Details

The MB90F387PMT-G typically comes in a QFP package. Specific details regarding memory size, number of I/O pins, and other specifications can be found in the official Fujitsu datasheet. This microcontroller supports a wide range of development tools and environments, making it easy to develop and debug applications.

You May Also Be Interested in

American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8976 $65.6928
7+ $17.9672 $125.7704
10+ $17.4059 $174.0590
14+ $16.8445 $235.8230
18+ $16.2832 $293.0976
24+ $14.5980 $350.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,999 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess