EN
  • EN
  • DE

MB94918RPF-G-126-BND

Part No MB94918RPF-G-126-BND
Manufacturer Fujitsu Electronics America, Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1008217-MB94918RPF-G-126-BND
Categories OEM Parts(M-N)
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MB94918RPF-G-126-BND CAD Model

Description

The Fujitsu MB94918RPF-G-126-BND is a microcontroller designed for a variety of embedded applications. It is part of Fujitsu's F²MC-16LX family, offering a balance of performance and power efficiency. This microcontroller is particularly suited for applications requiring real-time control and signal processing capabilities.

Applications

  • Automotive Systems: Used in automotive applications such as engine control units (ECUs), body control modules (BCMs), and dashboard controllers.
  • Industrial Control: Employed in industrial automation equipment, including programmable logic controllers (PLCs) and motor control systems.
  • Consumer Electronics: Integrated into consumer products like home appliances, audio/video equipment, and remote controls.
  • Medical Devices: Utilized in medical devices such as patient monitoring systems and diagnostic equipment.
  • Communication Systems: Found in communication devices, including wireless modules and network controllers.

Features

  • 16-bit Microcontroller: The MB94918RPF-G-126-BND is a 16-bit microcontroller based on the F²MC-16LX CPU core, providing efficient processing capabilities.
  • Flash Memory: Incorporates embedded flash memory for storing program code and data, allowing for easy updates and customization.
  • RAM: Includes on-chip RAM for temporary data storage and processing.
  • Timers/Counters: Equipped with multiple timers and counters for precise timing and event management.
  • Serial Communication Interfaces: Supports various serial communication interfaces such as UART, SPI, and I²C for connecting to external devices.
  • Analog-to-Digital Converter (ADC): Features an integrated ADC for converting analog signals to digital data.
  • Digital-to-Analog Converter (DAC): Includes a DAC for converting digital data to analog signals.
  • PWM Outputs: Offers PWM (Pulse Width Modulation) outputs for controlling motor speed, light intensity, and other analog functions.
  • I/O Ports: Provides a variety of general-purpose I/O ports for interfacing with external devices and sensors.

Benefits

  • High Performance: The 16-bit CPU core delivers high-performance processing for demanding applications.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered devices.
  • Flexible Peripheral Set: The rich set of integrated peripherals provides flexibility in system design and reduces the need for external components.
  • Easy Development: Supported by a comprehensive development environment, including compilers, debuggers, and emulators.
  • Reliable Operation: Ensures reliable operation in harsh environments with robust error handling and protection mechanisms.

Additional Details

The MB94918RPF-G-126-BND operates on a wide voltage range, typically between 3V and 5.5V. It supports various clock sources, including internal and external oscillators. The microcontroller features power-saving modes to minimize power consumption during idle periods. It also includes a watchdog timer for detecting and recovering from software errors. The package type is typically a QFP (Quad Flat Package) or LQFP (Low Profile Quad Flat Package) for easy surface mounting on PCBs. The device is designed to meet stringent automotive and industrial standards, ensuring high reliability and long-term availability.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess