EN
  • EN
  • DE

MB95F104AJSPMC-GE1

Part No MB95F104AJSPMC-GE1
Manufacturer Fujitsu Electronics America, Inc.
Catalog OEM Parts (M - N)
Description MCU, 8-BIT, 8FX, 16K FLASH, LQFP64; Controller Family/Series: MB95100AM; Core Size: 8bit; No. of I/O's: 54; Program...
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LQFP
Frequency 16.25 MHz
Max Supply Voltage 5.5 V
Memory Size 16 kB
Min Supply Voltage 2.42 V
Number of I/Os 54
Number of Pins 64
RAM Size 512 B
REACH SVHC Unknown
RoHS Compliant
Win Source Part Number 1001095-MB95F104AJSPMC-GE1
Categories OEM Parts(M-N)
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MB95F104AJSPMC-GE1 CAD Model

Description

The MB95F104AJSPMC-GE1 is a microcontroller manufactured by Fujitsu Electronics America, Inc. It is based on the F2MC-8FX family of 8-bit microcontrollers and is designed for embedded control applications requiring a balance of performance, low power consumption, and integrated peripherals.

Applications

  • Motor control
  • Appliance control
  • Industrial control systems
  • Consumer electronics
  • Automotive sub-systems

Features

  • 8-bit F2MC-8FX CPU core
  • 4KB Flash memory
  • 256 bytes of RAM
  • 10-bit ADC
  • Timers and PWM units
  • UART and I2C serial communication interfaces
  • Low voltage operation

Benefits

  • High Performance: The F2MC-8FX CPU core delivers good processing performance for embedded control tasks.
  • Low Power Consumption: Optimised for low power operation, making it suitable for battery-powered applications.
  • Integrated Peripherals: The on-chip peripherals reduce the need for external components, saving board space and cost.
  • Flexible Communication Interfaces: Supports UART and I2C serial communication, enabling easy integration with other devices.
  • Robust Design: Designed for reliable operation in harsh industrial environments.

Specifications

The MB95F104AJSPMC-GE1 operates at a clock frequency determined by an internal or external oscillator. It features a programmable I/O port for controlling external devices. The 10-bit ADC allows for accurate measurement of analog signals. The Flash memory provides a non-volatile storage for program code and data. The UART and I2C interfaces facilitate communication with sensors, actuators, and other peripherals. The datasheet specifies the full operating voltage range, temperature range, and pinout configuration.

The microcontroller's memory organization, interrupt structure, and peripheral registers are documented in detail in the Fujitsu datasheet. Development tools, including compilers, debuggers, and emulators, are available to support application development. The MB95F104AJSPMC-GE1 is a versatile microcontroller suitable for a wide range of embedded control applications.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Lucent
Lowest to $70.6306

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess