EN
  • EN
  • DE

MB96F903HSBPMC-GS-ERE2

Part No MB96F903HSBPMC-GS-ERE2
Manufacturer Fujitsu Electronics America, Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830230-MB96F903HSBPMC-GS-ERE2
Ultra Librarian 3D Model Ultra Librarian MB96F903HSBPMC-GS-ERE2 CAD Model

Description

The MB96F903HSBPMC-GS-ERE2 is a 16-bit microcontroller from Fujitsu's F²MC-16FX family, specifically designed for automotive and industrial applications requiring high performance, reliability, and a rich set of peripherals. It is well-suited for motor control, power management, and communication-intensive tasks. Its robust architecture and comprehensive feature set enable efficient and precise control in demanding environments.

Applications:

  • Automotive Systems: Engine control, transmission control, anti-lock braking systems (ABS), and electronic power steering (EPS).
  • Industrial Automation: Motor drives, robotics, programmable logic controllers (PLCs), and industrial networking.
  • Power Management: Inverters, uninterruptible power supplies (UPS), battery management systems (BMS), and solar power systems.
  • Home Appliances: Advanced motor control in washing machines, refrigerators, and air conditioners.
  • Medical Devices: High-precision medical equipment requiring reliable control and data acquisition.

Features:

  • F²MC-16FX CPU Core: High-performance 16-bit core for efficient real-time processing and control.
  • Flash Memory: On-chip flash memory for program storage, data logging, and firmware updates.
  • SRAM: Integrated SRAM for fast data access during program execution.
  • A/D Converters: High-resolution analog-to-digital converters for precise sensor data acquisition.
  • D/A Converters: Digital-to-analog converters for generating analog control signals.
  • Timers/Counters: Versatile timers and counters for PWM generation, event capture, and accurate timing control.
  • Serial Communication Interfaces: UART, SPI, and I²C interfaces for communication with external devices and networks.
  • CAN Interface: Supports CAN protocol for automotive and industrial network communication.
  • LIN Interface: Supports LIN protocol for low-speed automotive communication.

Benefits:

  • High Performance: Enables complex control algorithms and real-time applications with efficient processing.
  • Integrated Peripherals: Reduces external component count, system cost, and board space.
  • Flexible Communication: Supports various communication protocols for seamless integration into automotive and industrial networks.
  • Robust Design: Ensures reliable operation in harsh automotive and industrial environments.
  • Enhanced Safety Features: Incorporates safety mechanisms to meet stringent automotive safety requirements.

Additional Details:

The MB96F903HSBPMC-GS-ERE2 microcontroller typically operates at a clock frequency of up to 56 MHz. The flash memory size typically ranges from 256KB to 512KB. Packaging options include LQFP. For detailed technical specifications, pinout diagrams, electrical characteristics, safety features, and timing information, consult the official Fujitsu datasheet.

You May Also Be Interested in

Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess