EN
  • EN
  • DE

MBM29DL322TD90PFTN

Part No MBM29DL322TD90PFTN
Manufacturer Fujitsu Electronics America, Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1076452-MBM29DL322TD90PFTN
Categories OEM Parts(M-N)
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MBM29DL322TD90PFTN CAD Model

Description

The MBM29DL322TD90PFTN is a 32-Megabit (4M x 8/2M x 16) CMOS 3.0 Volt-only, Simultaneous Operation Flash memory device manufactured by Fujitsu. This device provides a non-volatile storage solution for applications requiring high density, low power consumption, and fast read access times. The "90" in the part number likely indicates an access time of 90ns. It features simultaneous read and write operations, allowing the system to read data from one portion of the memory while simultaneously writing or erasing another section, greatly improving system performance. This flash memory device is ideally suited for embedded systems, wireless communication devices, and portable electronic applications.

Applications:

  • Embedded systems
  • Wireless communication devices
  • Portable electronic devices
  • Networking equipment
  • Automotive systems

Features:

  • 32-Megabit (4M x 8/2M x 16) storage capacity
  • 3.0 Volt-only operation
  • Simultaneous read/write operations
  • Fast access time: 90ns (indicated by '90')
  • Sector erase capability
  • Low power consumption
  • In-system programmability

Benefits:

  • High density: Provides a large storage capacity for storing code and data.
  • Low power consumption: Extends battery life in portable applications.
  • Fast access time: Enables quick data retrieval, improving system performance.
  • Simultaneous operations: Improves system performance by allowing simultaneous read and write operations.
  • In-system programmability: Allows for convenient updates and modifications to stored data or code without removing the device from the system.
  • Sector Erase: Provides faster programming by only erasing small sections of memory, rather than the whole chip.

The MBM29DL322TD90PFTN is a versatile Flash memory device appropriate for systems demanding high performance, low power, and high storage capacity. The capacity of 32-Megabit (4M x 8/2M x 16) offers plenty of room for storing operating systems, application code, and data. The 90ns access time provides good read performance, lowering latency in data-intensive operations. The device supports both byte-wide (8-bit) and word-wide (16-bit) modes of operation, providing flexibility in interfacing with different processors and memory controllers. Its sector erase capabilities provides for faster programming in some circumstances. This reduces the programming and reprogramming cycle times. In conclusion, the MBM29DL322TD90PFTN is well-suited for a wide range of applications from handhelds to automotive electronics. Its key features and high-performance characteristics allows it to make significant contributions to the end-product.

You May Also Be Interested in

Nichia Corporation
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess