EN
  • EN
  • DE

MBM29DL324TE-90TN-QE1

Part No MBM29DL324TE-90TN-QE1
Manufacturer Fujitsu Electronics America, Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830305-MBM29DL324TE-90TN-QE1
Ultra Librarian 3D Model Ultra Librarian MBM29DL324TE-90TN-QE1 CAD Model

Description

The MBM29DL324TE-90TN-QE1 is a 32-Mbit (4M x 8/2M x 16) CMOS Simultaneous Operation Flash memory device manufactured by Fujitsu. It features a 90ns access time and is organized as either 4,194,304 x 8 bits or 2,097,152 x 16 bits. This device allows simultaneous read operations from one bank while programming or erasing another, enhancing system performance. It is designed for applications requiring fast read access and reliable data storage.

Applications:

  • Embedded Systems
  • Networking Equipment
  • Industrial Control Systems
  • Automotive Applications
  • Data Storage

Features:

  • 32-Mbit (4M x 8/2M x 16) Organization
  • Simultaneous Read/Write Operation
  • 90 ns Access Time
  • Sector Erase Architecture
  • Low Power Consumption
  • Single 3.0V Power Supply
  • Operating Temperature Range: specified in datasheet (research to complete this)
  • Package: TSOP

Benefits:

  • High Performance: Simultaneous operation enables fast read access without interrupting programming or erase operations.
  • Reliable Data Storage: CMOS technology provides high reliability and data retention.
  • Low Power Consumption: Reduces power consumption in battery-powered applications.
  • Flexible Memory Organization: Can be configured as either 4M x 8 or 2M x 16 bits to suit different system requirements.
  • Easy Integration: Standard TSOP package simplifies board design and assembly.

Additional Details:

The sector erase architecture allows for selective erasure of memory blocks, minimizing erase time and maximizing memory utilization. The device supports various programming and erase commands, providing flexibility in data management. Its low power consumption makes it suitable for portable devices. Consult the Fujitsu datasheet for detailed electrical specifications, timing diagrams, and application notes regarding optimal usage and data retention characteristics.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess