EN
  • EN
  • DE

MBM29DL800TA-90PBT-ER

Part No MBM29DL800TA-90PBT-ER
Manufacturer Fujitsu Electronics America, Inc.
Catalog OEM Parts (M - N)
Description Fujitsu BGA48
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 985842-MBM29DL800TA-90PBT-ER
Categories OEM Parts(M-N)
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MBM29DL800TA-90PBT-ER CAD Model

Description

The MBM29DL800TA-90PBT-ER is an 8-Mbit (1M x 8/512K x 16) CMOS 3.0 Volt-only, simultaneous operation Flash memory device manufactured by Fujitsu. It offers fast access times and low power consumption, making it suitable for embedded systems and portable applications where reliability and speed are essential.

Applications:

  • Embedded Systems
  • Portable Devices
  • Data Storage
  • Code Storage
  • Firmware Storage

Features:

  • 8-Mbit (1M x 8/512K x 16) Organization
  • 3.0 Volt-Only Operation
  • Simultaneous Read/Write Operations
  • Sector Erase Capability
  • Fast Access Time (90 ns)
  • Low Power Consumption
  • Top Boot Sector

Benefits:

  • Fast Program Execution
  • Low Power Consumption Extends Battery Life
  • Simultaneous Operations Improve System Performance
  • Sector Erase Simplifies Data Management
  • Reliable Data Storage

Technical Specifications:

The MBM29DL800TA-90PBT-ER operates on a single 3.0V power supply. It supports simultaneous read/write operations, allowing the system to read data from one sector while writing data to another. The device also offers sector erase capability, allowing for selective erasure of specific memory regions. The fast access time of 90 ns ensures quick retrieval of data. The low power consumption minimizes battery drain in portable applications.

The device's simultaneous operation capability is crucial for real-time applications where data needs to be accessed and updated concurrently. The sector erase capability simplifies data management by allowing for selective erasure of specific memory regions without affecting other data. The fast access time ensures that data can be retrieved quickly, improving system performance. The low power consumption is essential for extending battery life in portable devices.

The MBM29DL800TA-90PBT-ER is commonly used in embedded systems for storing code and data. It is also used in portable devices, such as handheld computers and mobile phones, for storing operating systems and application software. Its reliable data storage and fast access times make it a suitable choice for various demanding applications.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess