EN
  • EN
  • DE

DPX255850DT-5156C1SJ

Part No DPX255850DT-5156C1SJ
Manufacturer Murata Electronics North America
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821898-DPX255850DT-5156C1SJ
Ultra Librarian 3D Model Ultra Librarian DPX255850DT-5156C1SJ CAD Model

Description

The DPX255850DT-5156C1SJ is a duplexer manufactured by Murata Electronics North America. Duplexers are specialized filters designed to allow transmitters and receivers to operate simultaneously using a single antenna. This particular duplexer is likely designed for a specific frequency band and wireless communication standard.

Applications

  • Wireless communication devices
  • Cellular phones
  • Base stations
  • Wireless routers
  • IoT devices

Features

  • Compact size
  • Low insertion loss
  • High isolation between transmitter and receiver paths
  • Surface-mount technology
  • Specific frequency band operation (determined by model)

Benefits

  • Enables simultaneous transmission and reception using a single antenna.
  • Improves wireless communication efficiency and performance.
  • Reduces the size and cost of wireless devices.
  • Minimizes signal loss and maximizes signal strength.
  • Prevents interference between transmitter and receiver signals.

Additional Details

The DPX255850DT-5156C1SJ duplexer is designed to provide high isolation between the transmitter and receiver paths, preventing the transmitter signal from interfering with the receiver and vice versa. This ensures clear and reliable communication. The low insertion loss minimizes signal attenuation, maximizing the power delivered to the antenna and the sensitivity of the receiver. The compact size of the duplexer allows for integration into small form-factor devices. The surface-mount technology simplifies assembly and reduces manufacturing costs. The specific frequency band of operation is determined by the model number and is crucial for compatibility with the intended wireless communication standard. Duplexers are essential components in modern wireless communication systems, enabling efficient and reliable data transmission. The performance characteristics of the DPX255850DT-5156C1SJ, such as insertion loss, isolation, and return loss, are critical parameters that determine the overall performance of the wireless device. Precise filter design and manufacturing techniques are used to achieve the desired performance characteristics. The rugged construction and quality materials ensure that the duplexer will provide reliable performance over a long operational life.

You May Also Be Interested in

3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess