The MBM29F002TC90PFTN is a 2M-bit Flash memory device from Fujitsu Electronics America, Inc., organized as 256K x 8 bits. It provides a reliable and cost-effective non-volatile storage solution suitable for various embedded applications where program code or data needs to be stored and quickly accessed. The 'TC' designation typically refers to Top/Center boot configuration, and '90' suggests a 90ns access time.
Applications
- Embedded Systems
- Industrial Control Systems
- Networking Equipment
- Automotive Electronics
- BIOS Storage
Features
- 2M-bit (256K x 8) organization
- 90 ns access time
- Top/Center Boot Sector Architecture
- Single 5V power supply
- Sector Erase Capability
- Erase Suspend/Resume
- Automatic Write Timing
- Low power consumption
- CMOS process technology
- Available in a PFTN package (Plastic Flat Package)
Benefits
- Fast access time ensures rapid program execution and data retrieval.
- Top/Center boot sector arrangement allows for easy system booting.
- Low power consumption is ideal for battery-powered applications.
- Sector erase capability enables flexible memory management.
- High endurance provides data retention and reliability.
- Single power supply simplifies system design.
Technical Specifications
The MBM29F002TC90PFTN operates on a single 5V power supply. The access time is specified at 90ns. It supports sector erase for efficient memory management. The PFTN package is a space-saving option for compact designs. The device is manufactured using CMOS technology to minimize power consumption. Operating temperature ranges typically span industrial temperatures (-40°C to +85°C); however, the official datasheet must be consulted for the guaranteed range.