EN
  • EN
  • DE
  • IT

MBM29F040C-70PFTN-SFLE1

Part No MBM29F040C-70PFTN-SFLE1
Manufacturer Fujitsu Electronics America, Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0947+
Reference case TSOP32
Manufacturer Fujitsu Electronics America, Inc.
Manufacturer Homepage edevice.fujitsu.com/fmd/en/index.html
Win Source Part Number 719355-MBM29F040C-70PFTN-SFLE1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MBM29F040C-70PFTN-SFLE1 CAD Model

Description

The MBM29F040C-70PFTN-SFLE1 is a 4-megabit (512K x 8) CMOS flash memory device manufactured by Fujitsu Electronics America, Inc. It is designed for non-volatile storage of data and code in a variety of embedded systems. This memory offers fast access times and low power consumption, making it suitable for applications requiring high performance and energy efficiency.

Applications:

  • Embedded Systems: Used in embedded systems for storing firmware, configuration data, and application code.
  • Industrial Control Systems: Employed in industrial control systems for storing program code and data logs.
  • Telecommunications Equipment: Incorporated into telecommunications equipment for storing software and configuration parameters.
  • Networking Devices: Utilized in networking devices such as routers and switches for storing operating systems and routing tables.
  • Consumer Electronics: Found in consumer electronics devices such as digital cameras and MP3 players for storing data and software.

Features:

  • 4-Megabit Capacity: Provides 4 megabits (512K x 8) of non-volatile storage.
  • Fast Access Time: Offers a fast access time of 70 ns, ensuring quick data retrieval.
  • CMOS Technology: Utilizes CMOS technology for low power consumption.
  • Sector Erase: Supports sector erase, allowing for selective erasure of memory blocks.
  • Top Boot Sector: Features a top boot sector for storing boot code, enabling fast system startup.

Benefits:

  • Reliable Data Storage: Provides reliable non-volatile storage for critical data and code.
  • Fast Performance: Fast access time ensures quick data retrieval, improving system performance.
  • Low Power Consumption: CMOS technology minimizes power consumption, extending battery life in portable devices.
  • Flexible Memory Management: Sector erase capability allows for flexible memory management.
  • Fast System Startup: Top boot sector enables fast system startup.

Additional Details:

The MBM29F040C-70PFTN-SFLE1 operates on a single 5V power supply and features a wide operating temperature range. It is available in a surface-mount package, facilitating easy integration into compact circuit designs. The specific datasheet from Fujitsu provides more detailed information regarding timing, voltage levels, and other electrical characteristics.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9783 $51.4358
62+ $1.6232 $100.6384
96+ $1.5725 $150.9600
132+ $1.5218 $200.8776
170+ $1.4710 $250.0700
228+ $1.3189 $300.7092
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 178 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess