EN
  • EN
  • DE
  • IT

MBM29F160TE70TN-LE

Part No MBM29F160TE70TN-LE
Manufacturer Fujitsu Electronics America, Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case TSSOP-48
Manufacturer Fujitsu Electronics America, Inc.
Manufacturer Homepage edevice.fujitsu.com/fmd/en/index.html
Win Source Part Number 725038-MBM29F160TE70TN-LE
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MBM29F160TE70TN-LE CAD Model

Description

The Fujitsu MBM29F160TE70TN-LE is a 16 Mbit (2M x 8 or 1M x 16) Flash memory device. It's a NOR-type Flash memory offering fast access times, low power consumption, and high reliability. This device is commonly used in embedded systems for storing program code and data.

Applications:

  • Embedded Systems: Storing firmware, boot code, and application data.
  • Industrial Control: Storing configuration data and program code for industrial equipment.
  • Networking Devices: Storing boot code and configuration data for routers and switches.
  • Consumer Electronics: Storing program code for set-top boxes and other consumer devices.
  • Automotive Electronics: Storing program code and data for engine control units (ECUs) and other automotive systems.

Features:

  • Capacity: 16 Mbit (2M x 8 or 1M x 16)
  • Organization: Byte-wide or Word-wide configurable
  • Access Time: 70 ns
  • Supply Voltage: 2.7V to 3.6V
  • Sector Erase Architecture: Simplifies memory management.
  • Top Boot Sector
  • Operating Temperature: -40°C to +85°C
  • Package: TSOP (Thin Small Outline Package)

Benefits:

  • Fast Access Time: Enables quick program execution and data retrieval.
  • Low Power Consumption: Reduces power dissipation and extends battery life in portable applications.
  • High Reliability: Ensures data integrity and long-term storage.
  • Sector Erase: Allows for efficient memory management.
  • Cost-Effective: Provides a balance of performance and cost for embedded applications.

Additional Details:

The MBM29F160TE70TN-LE Flash memory utilizes advanced process technology to deliver high performance and reliability. The sector erase architecture allows for flexible memory management, enabling efficient updating of code and data. The top boot sector configuration is suitable for applications where the boot code needs to be protected from accidental erasure. The low power consumption makes it suitable for battery-powered devices and energy-sensitive applications. The TSOP package provides a compact, surface-mount solution. The device is commonly used in a variety of embedded systems where non-volatile memory is required.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.8956 $89.7912
4+ $36.8378 $147.3512
6+ $35.6866 $214.1196
8+ $34.5352 $276.2816
10+ $33.3840 $333.8400
13+ $29.9300 $389.0900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess