EN
  • EN
  • DE

MBM29F200TA90PFTNX

Part No MBM29F200TA90PFTNX
Manufacturer Fujitsu Electronics America, Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1032653-MBM29F200TA90PFTNX
Categories OEM Parts(M-N)
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MBM29F200TA90PFTNX CAD Model

Description

The MBM29F200TA90PFTNX is a 2-Megabit (256K x 8/128K x 16) CMOS Flash memory device manufactured by Fujitsu. This device is designed for embedded systems and applications requiring non-volatile storage with fast access times and reliable data retention.

Applications:

  • Embedded Systems: Used in various embedded systems for storing firmware, configuration data, and application code.
  • Industrial Control: Implemented in industrial automation systems for storing control algorithms and system parameters.
  • Networking Equipment: Employed in network devices for storing boot code and configuration settings.
  • Consumer Electronics: Utilized in devices such as digital cameras, MP3 players, and other portable devices for storing user data and software.
  • Automotive Systems: Integrated into automotive electronics for storing engine control software and other critical data.

Features:

  • Memory Capacity: 2-Megabit (256K x 8/128K x 16)
  • CMOS Technology: Low power consumption.
  • Access Time: 90 ns access time.
  • Sector Architecture: Uniform sector architecture for flexible memory management.
  • Erase and Program Operations: Fast erase and program times.
  • Operating Voltage: Single 5V power supply.
  • Package: PFT package.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed.
  • Fast Access Time: Allows for quick retrieval of stored data.
  • Low Power Consumption: Suitable for battery-powered devices.
  • Flexible Memory Management: Sector architecture allows for flexible memory allocation and management.
  • High Reliability: Designed for reliable data storage and retrieval.

Additional Details:

The MBM29F200TA90PFTNX is designed for easy integration into various systems. It provides comprehensive control and status signals, allowing for precise control over memory operations. The device also includes features for protection against accidental erasure or programming.

This Flash memory device is particularly useful in applications where non-volatile storage with fast access times and low power consumption is critical. Its advanced features, such as the sector architecture and fast erase/program times, make it a versatile solution for a wide range of embedded systems.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Nichia Corporation
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess