EN
  • EN
  • DE

MBM29F400TA-70PFTN

Part No MBM29F400TA-70PFTN
Manufacturer Fujitsu Electronics America, Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1076466-MBM29F400TA-70PFTN
Categories OEM Parts(M-N)
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MBM29F400TA-70PFTN CAD Model

Description

The MBM29F400TA-70PFTN, manufactured by Fujitsu Electronics America, Inc., is a 4M-bit (512K x 8) Flash memory device. It is designed for applications requiring high-density, non-volatile storage with fast access times. The 'TA' designation refers to Top/Bottom boot configuration and '70' refers to 70ns access time. This memory chip provides reliable data storage and retrieval for embedded systems and other applications.

Applications

  • Embedded Systems
  • Industrial Controllers
  • Networking Devices
  • Computer BIOS Storage
  • Automotive Electronics

Features

  • 4M-bit (512K x 8) organization
  • Fast access time: 70 ns
  • Top/Bottom Boot Sector Architecture
  • Single 5V power supply
  • Sector Erase Capability
  • Erase Suspend/Resume
  • Automatic Write Timing
  • Low power consumption
  • CMOS process technology
  • PFTN Package

Benefits

  • Fast read access speeds enable quick program execution and data retrieval.
  • Top/Bottom boot sector arrangement facilitates flexible system boot configurations.
  • Low power consumption extends battery life in portable applications.
  • Sector erase capability allows for efficient memory management.
  • High endurance ensures data retention and reliability over extended periods.
  • Single power supply simplifies system design.

Technical Specifications

The MBM29F400TA-70PFTN operates on a single 5V power supply. The access time is 70ns, allowing for fast data transfer. It incorporates sector erase for efficient memory management. It comes in a PFTN (Plastic Flat Thin No-lead) package. The device is manufactured using CMOS technology, which helps minimize power consumption. Ensure to check the official datasheet for the guaranteed operating temperature range, which usually falls within industrial temperature specifications (-40°C to +85°C).

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess