EN
  • EN
  • DE

MBM29F400TC-70PF

Part No MBM29F400TC-70PF
Manufacturer Fujitsu Electronics America, Inc.
Catalog OEM Parts (M - N)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOP
Number of Pins 44
RoHS Non-Compliant
Win Source Part Number 996462-MBM29F400TC-70PF
Categories OEM Parts(M-N)
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MBM29F400TC-70PF CAD Model

Description

The MBM29F400TC-70PF is a 4 Mbit (512 K x 8) CMOS Flash memory device manufactured by Fujitsu Electronics America, Inc. It's designed for non-volatile data storage in a variety of applications. This device features a fast access time and low power consumption, making it suitable for battery-powered systems and embedded applications.

Applications:

  • Embedded systems
  • Data loggers
  • Industrial control equipment
  • Portable devices
  • Storage of firmware and boot code

Features:

  • 4 Mbit (512 K x 8) organization
  • Fast access time (70 ns)
  • Single 5V power supply
  • Sector Erase architecture
  • Automatic Write Timing
  • Low power consumption

Benefits:

  • Provides reliable non-volatile data storage.
  • Enables fast data access for improved system performance.
  • Simplified system design with single 5V operation.
  • Flexible memory management with Sector Erase architecture.
  • Simplified write operations with Automatic Write Timing.
  • Extended battery life in portable applications due to low power consumption.

Additional Details:

The MBM29F400TC-70PF offers a fast access time of 70 ns, enabling quick read operations. It operates on a single 5V power supply, simplifying power supply requirements. The Sector Erase architecture allows for selective erasure of memory blocks, enabling flexible memory management. The device incorporates Automatic Write Timing, which simplifies write operations by automatically controlling the timing signals. It is available in a standard package. Refer to the Fujitsu datasheet for detailed electrical characteristics, timing diagrams, and package dimensions.

You May Also Be Interested in

Lucent
Lowest to $70.6306
New Japan Radio
Lowest to $1.4033
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess