EN
  • EN
  • DE
  • IT

MBM29F800TA-70PFTN-SFLE1

Part No MBM29F800TA-70PFTN-SFLE1
Manufacturer Fujitsu Electronics America, Inc.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1184839-MBM29F800TA-70PFTN-SFLE1
Categories Custom Parts
Manufacturer Fujitsu Electronics America, Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MBM29F800TA-70PFTN-SFLE1 CAD Model

Description

The MBM29F800TA-70PFTN-SFLE1 is a 8 Mbit (1M x 8, 512K x 16) Flash memory device manufactured by Fujitsu Electronics America, Inc. It's designed for non-volatile storage in various embedded systems and applications. This device offers fast access times and low power consumption, making it suitable for applications where performance and energy efficiency are critical.

Applications

  • Embedded systems (e.g., industrial control, automotive electronics)
  • BIOS storage
  • Firmware storage
  • Data logging
  • Portable devices

Features

  • 8 Mbit (1M x 8, 512K x 16) memory organization
  • Sector erase capability
  • Fast access time (70 ns)
  • Low power consumption
  • Single 5V power supply
  • CMOS technology
  • JEDEC standard pinout
  • Available in various packages (e.g., TSOP, PLCC)

Benefits

  • Non-volatile storage, retaining data even when power is off.
  • Fast access times, enabling quick data retrieval and execution.
  • Low power consumption, extending battery life in portable devices.
  • Flexible memory organization, adaptable to different application requirements.
  • Easy integration into existing systems due to JEDEC standard pinout.
  • Reliable data storage in harsh environments.

Additional Details

The MBM29F800TA-70PFTN-SFLE1 flash memory device offers a sector erase capability, allowing for selective erasure of memory blocks. This feature is useful for updating firmware or data in specific regions of memory without affecting other data. The device's fast access time of 70 ns enables rapid data retrieval, which is crucial for applications that require quick response times. The low power consumption minimizes energy usage, making it suitable for battery-powered devices.

This flash memory is fabricated using CMOS technology, which contributes to its low power consumption and high performance. The JEDEC standard pinout simplifies integration into existing systems. The device is available in various packages, such as TSOP and PLCC, to accommodate different board layout requirements. Its non-volatility makes it ideal for storing firmware, boot code, and configuration data that must be retained even when power is removed. The MBM29F800TA device will typically be used in conjunction with a microcontroller or microprocessor, allowing the device to operate according to instructions.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess