EN
  • EN
  • DE
  • IT

MBM29F800TA-90PFTN-SFL

Part No MBM29F800TA-90PFTN-SFL
Manufacturer Fujitsu Electronics America, Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case TSSOP-48
Manufacturer Fujitsu Electronics America, Inc.
Manufacturer Homepage edevice.fujitsu.com/fmd/en/index.html
Win Source Part Number 739843-MBM29F800TA-90PFTN-SFL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MBM29F800TA-90PFTN-SFL CAD Model

Description

The MBM29F800TA-90PFTN-SFL is a 8-Mbit (1M x 8/512K x 16) Flash memory device manufactured by Fujitsu. This device is organized as either 1,048,576 words of 8 bits each or 524,288 words of 16 bits each. It's commonly used in embedded systems for storing firmware, boot code, and configuration data.

Applications

  • Embedded Systems: Stores firmware and configuration data in various embedded applications.
  • Networking Equipment: Used in routers, switches, and other networking devices for storing boot code and configuration settings.
  • Industrial Control Systems: Provides non-volatile memory for storing control algorithms and parameters.
  • Automotive Electronics: Integrated into automotive systems for storing software and calibration data.
  • Consumer Electronics: Used in various consumer electronic devices for storing firmware and user data.

Features

  • 8-Mbit Density: Provides a storage capacity of 8 megabits.
  • Sector Erase Architecture: Allows individual sectors to be erased and reprogrammed.
  • Top Boot Sector Configuration: Features a top boot sector for storing critical boot code.
  • 90 ns Access Time: Offers fast read access times for quick data retrieval.
  • 5.0 V Supply Voltage: Operates at a standard 5.0 V supply voltage.
  • Lead-Free Packaging: Available in lead-free packaging for environmental compliance.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed.
  • Fast Access Times: Enables quick data retrieval for efficient system operation.
  • Sector Erase Capability: Allows flexible memory management by enabling individual sectors to be erased and reprogrammed.
  • Reliable Data Storage: Provides reliable data storage for critical system information.
  • Wide Operating Voltage Range: Operates over a wide voltage range for compatibility with various systems.

Additional Details

The MBM29F800TA-90PFTN-SFL is typically packaged in a 48-pin TSOP (Thin Small Outline Package). It supports both asynchronous and synchronous read operations. The 'TA' designation indicates the operating temperature range. The '-SFL' suffix signifies specific packaging and environmental compliance details. Consult the official Fujitsu datasheet for detailed specifications, including timing diagrams, erase/program cycles, and operating temperature ranges.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.4524 $73.5720
65+ $2.0123 $130.7995
100+ $1.9495 $194.9500
140+ $1.8866 $264.1240
180+ $1.8236 $328.2480
240+ $1.6350 $392.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,908 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess