EN
  • EN
  • DE
  • IT

MBM29LV400BC-90PBT

Part No MBM29LV400BC-90PBT
Manufacturer Fujitsu Electronics America, Inc.
Description 4M (512K X 8/256K X 16) BIT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Fujitsu Electronics America, Inc.
Win Source Part Number 1215912-MBM29LV400BC-90PBT
Manufacturer Homepage edevice.fujitsu.com/fmd/en/index.html
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MBM29LV400BC-90PBT CAD Model

Description

The MBM29LV400BC-90PBT is a 4-megabit (512K x 8-bit) CMOS single 3.0V Flash memory device manufactured by Fujitsu. It is designed for high-performance embedded systems requiring fast read access times and low power consumption. This device utilizes advanced memory technology to provide reliable storage for code and data.

Applications

  • Embedded systems
  • Networking equipment
  • Telecommunications devices
  • Industrial control systems
  • Consumer electronics (e.g., set-top boxes, gaming consoles)

Features

  • Organization: 512K x 8 bits
  • Supply Voltage: Single 3.0V operation
  • Access Time: 90 ns
  • Operating Current: Low power consumption during read and write operations
  • Erase/Write Cycles: High endurance, capable of withstanding numerous erase/write cycles
  • Sector Architecture: Multiple sectors for flexible memory partitioning
  • Package: Industry-standard package for easy integration
  • Data Protection: Built-in data protection features to prevent accidental data corruption

Benefits

  • Fast Read Access: Enables quick retrieval of stored data, improving system performance.
  • Low Power Consumption: Reduces overall system power requirements, extending battery life in portable applications.
  • High Endurance: Provides long-term data retention and reliability in demanding environments.
  • Flexible Sector Architecture: Allows for efficient memory utilization and code/data management.
  • Easy Integration: Simplifies system design and reduces time-to-market.
  • Robust Data Protection: Ensures data integrity and prevents unintended data loss.

Additional Details

The MBM29LV400BC-90PBT flash memory incorporates advanced CMOS technology, providing a cost-effective and reliable solution for a wide range of embedded applications. It supports various programming algorithms, including sector erase and byte programming. The device operates within a specified temperature range, ensuring stable performance across different operating conditions. The part number '90PBT' usually indicates the access time and package type.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess