EN
  • EN
  • DE
  • IT

MBM29LV320TE90

Part No MBM29LV320TE90
Manufacturer Fujitsu Electronics America, Inc.
Description 32 M (4 M X 8/2 M X 16) BIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fujitsu Electronics America, Inc.
Win Source Part Number 1215910-MBM29LV320TE90
Manufacturer Homepage edevice.fujitsu.com/fmd/en/index.html
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MBM29LV320TE90 CAD Model

Description

The MBM29LV320TE90 is a 32-megabit (4 M x 8/2 M x 16) Flash memory device manufactured by Fujitsu Electronics America, Inc. It is designed for high-performance embedded systems requiring non-volatile storage. This device offers fast read access times and low power consumption, making it suitable for a wide range of applications.

Applications

  • Embedded Systems
  • Networking Equipment
  • Consumer Electronics
  • Industrial Control Systems
  • Medical Devices
  • Automotive Electronics

Features

  • 32-Megabit (4 M x 8/2 M x 16) capacity
  • Sector Erase Architecture
  • Fast Read Access Time (90 ns)
  • Low Power Consumption
  • Single 3.0V Read and Write Operations
  • Common Flash Interface (CFI) compliant
  • Top Boot Sector

Benefits

  • High-density storage for embedded applications
  • Fast access times for quick data retrieval
  • Low power consumption for extended battery life
  • Flexible sector erase for efficient memory management
  • Easy integration with industry-standard interfaces

Additional Details

The MBM29LV320TE90 operates from a single 3.0V power supply and features a sector erase architecture, allowing for individual sectors to be erased without affecting other data stored in the memory. It has a fast read access time of 90 ns, ensuring quick data retrieval. The device is available in a variety of packages, including TSOP and BGA. It is compliant with the Common Flash Interface (CFI) standard, which allows for easy integration with different microcontrollers and processors. The MBM29LV320TE90 supports both byte-wide (x8) and word-wide (x16) data access. The top boot sector configuration is designed for systems that boot from Flash memory. The low power consumption of the device makes it ideal for portable and battery-powered applications.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess