The MBM29LV400BC-55PBT-SJD is a 4-Megabit (512K x 8-bit/256K x 16-bit) CMOS single 3.0V supply Flash memory. It is designed for high-performance embedded systems requiring fast read access times and low power consumption.
Applications:
- Embedded systems
- Portable devices
- Microcontrollers
- Data storage
Features:
- Single 3.0V power supply
- 55 ns access time
- Sector erase capability
- Embedded Erase and Program Algorithms
- Automatic Write Timing
- Low power consumption
Benefits:
- Fast access times improve system performance.
- Low power consumption extends battery life in portable devices.
- Sector erase capability allows for efficient data management.
- Embedded algorithms simplify programming and erase operations.
Additional Details:
The MBM29LV400BC-55PBT-SJD is organized as 512K words of 8 bits each or 256K words of 16 bits each. It features individual sector protection to prevent accidental program or erase operations. The device supports both asynchronous and synchronous read operations. It is available in a 48-pin TSOP (Thin Small Outline Package) and operates over an industrial temperature range. The device utilizes advanced memory cell technology to achieve high reliability and endurance.