EN
  • EN
  • DE

MBVG61594-504RB-G-TL

Part No MBVG61594-504RB-G-TL
Manufacturer Fujitsu Electronics America, Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830358-MBVG61594-504RB-G-TL
Ultra Librarian 3D Model Ultra Librarian MBVG61594-504RB-G-TL CAD Model

Description

The MBVG61594-504RB-G-TL is a synchronous buck-boost DC-DC converter manufactured by Fujitsu Electronics America, Inc. It is designed to provide a regulated output voltage from an input voltage that can be either higher or lower than the desired output. This makes it suitable for a variety of applications where input voltage fluctuations are common.

Applications:

  • Power management in portable devices: Smartphones, tablets, and other battery-powered electronics.
  • Voltage regulation in automotive systems: Stabilizing voltage for sensitive electronic components.
  • Industrial control systems: Providing stable power for microcontrollers and sensors.
  • Battery charging circuits: Efficiently charging batteries from various voltage sources.
  • LED lighting: Driving LEDs with constant current for consistent brightness.

Features:

  • Synchronous Buck-Boost Topology: Enables efficient conversion across a wide input voltage range.
  • High Efficiency: Minimizes power loss and extends battery life.
  • Wide Input Voltage Range: Accommodates a variety of input voltage sources.
  • Adjustable Output Voltage: Allows for customization to specific application needs.
  • Over-Voltage and Over-Current Protection: Protects the converter and connected devices from damage.

Benefits:

  • Stable Output Voltage: Ensures consistent performance of connected devices.
  • Extended Battery Life: High efficiency reduces power consumption.
  • Versatile Application: Suitable for a wide range of electronic systems.
  • Robust Protection: Prevents damage from electrical faults.
  • Compact Size: Allows for integration into space-constrained applications.

Additional Details:

The MBVG61594-504RB-G-TL typically operates with a switching frequency in the MHz range, enabling the use of smaller external components. The device incorporates internal MOSFETs for both the high-side and low-side switches, contributing to its high efficiency. Protection features include under-voltage lockout (UVLO), over-voltage protection (OVP), over-current protection (OCP), and thermal shutdown. The output voltage is typically adjustable via external resistors. The device is often available in a small surface-mount package, such as a QFN or similar, which allows for efficient heat dissipation and compact board layout. The operating temperature range is typically from -40°C to +85°C. The efficiency can reach up to 95% under optimal conditions, depending on the input voltage, output voltage, and load current. It is designed for applications requiring high efficiency and a compact solution. The datasheet provides detailed information on electrical characteristics, timing diagrams, and application circuit examples.

The component is frequently used in portable power banks, solar-powered devices, and other systems where a stable voltage is needed from a fluctuating input source. Proper thermal management is essential, especially at higher load currents. External components, such as inductors and capacitors, play a crucial role in the performance and stability of the converter. Careful selection of these components, based on the manufacturer's recommendations, is important for optimal operation. It is also commonly found in applications that require conversion from a 5V supply to lower voltages such as 3.3V or 1.8V, with high efficiency.

You May Also Be Interested in

Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess