The BZY97C13 is a Zener diode manufactured by Galaxy Semi-Conductor Holdings Limited. It's designed for voltage regulation and overvoltage protection in a wide range of electronic applications. The 'C13' designation signifies a nominal Zener voltage of 13 volts.
Applications
- Voltage regulation
- Overvoltage protection
- Reference voltage generation
- Clipping and clamping circuits
- Power supply circuits
Features
- 13V Zener voltage
- High power dissipation capability
- Low dynamic impedance
- DO-41 or similar package
- High surge current capability
Benefits
- Provides stable voltage regulation
- Protects circuits from voltage spikes
- Offers a reliable voltage reference
- Simplifies circuit design
- Enhances circuit robustness
Additional Details
The BZY97C13 is typically packaged in a DO-41 or similar through-hole package. Its high power dissipation capability allows it to handle larger currents than smaller Zener diodes. Its low dynamic impedance ensures stable voltage regulation over a wide range of currents. The datasheet provides detailed information on its voltage tolerance, temperature coefficient, and maximum power dissipation rating. Proper heatsinking might be required in high-power applications. Being marked as END-OF-LIFE status means it may be harder to source the component.
When designing new projects, consider the availability of the component. Although suitable for maintaining older systems, a more readily available diode might be a better choice for forward-looking designs.