EN
  • EN
  • DE

LENOVO 00FM022 - Express Intel Xeon Processor E5-2640 v3 8C 2.6GHz 20MB Cache 1866MHz 90W

Part No LENOVO 00FM022 - Express Intel Xeon Processor E5-2640 v3 8C 2.6GHz 20MB Cache 1866MHz 90W
Manufacturer Lenovo
Catalog CPU
Description IBM Intel Xeon E5-2640 v3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1425872-LENOVO 00FM022 - Express Intel Xeon Processor E5-2640 v3 8C 2.6GHz 20MB Cache 1866MHz 90W
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00FM022 - Express Intel Xeon Processor E5-2640 v3 8C 2.6GHz 20MB Cache 1866MHz 90W CAD Model

Description

The Lenovo 00FM022 is equipped with the Express Intel Xeon Processor E5-2640 v3, an advanced eight-core processor engineered for high-demand server environments within the IBM System x family. Clocking in at 2.6GHz, and with the potential to increase speed through Intel Turbo Boost Technology, this processor is crafted to handle intensive workloads like virtualization, database management, and enterprise-level applications with unmatched efficiency. It features a substantial 20MB cache, supporting fast access to frequently used data, and operates with DDR4 memory at 1866MHz, ensuring rapid data processing and transfer rates while maintaining energy efficiency with a TDP of just 90W. The E5-2640 v3 supports critical technologies such as Intel Hyper-Threading, allowing more efficient use of processor resources by enabling multiple threads to run on each core, which significantly enhances multitasking and performance in multi-threaded applications. Ideal for businesses aiming to boost their server capabilities, the Lenovo 00FM022 processor combines robust performance with scalability and power efficiency, offering an optimized computing solution that meets the evolving needs of modern enterprises.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
FUJITSU V26808-B8703-V10 - Intel Xeon Processor E5-4650L, 2.6 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Gold 6252 2.1GHz 24C 35.75MB 150W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 5222 3.80GHz 4C 16.5M 105W
Need more? Email Us
Fujitsu Electronics America, Inc.
INTEL Gold 6256 (3.6GHz - 12C) CPU 205W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Silver 4110 2.10GHz 8C 11M 85W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 6130 2.10GHz 16C 22M 125W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B9173-V50 - Intel Xeon Processor E5-8176M-V5, 2.1 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
E5-2630v3 2.40GHz 8C 20M 85W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 6248 2.5GHz 20C 28M 150W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess