The GMC3-0-3-MFNBG is a flexible cord manufactured by General Cable/Carol Brand. This cord is designed for a variety of applications requiring durable and reliable power or signal transmission. Its construction ensures flexibility and resistance to environmental factors.
Applications
- Portable tools and equipment
- Appliance wiring
- Extension cords
- Pendant lighting
- Industrial machinery
Features
- Flexible construction
- Oil-resistant jacket
- Water-resistant
- Durable insulation
- Various gauge options
Benefits
- Easy to handle and route in tight spaces.
- Long-lasting performance in harsh environments with oil and water resistance.
- Safe and reliable power or signal transmission.
- Protection against electrical shorts and hazards.
- Adaptable to different current and voltage requirements with various gauge options.
Technical Specifications
The GMC3-0-3-MFNBG typically consists of three conductors with a specific gauge (verify gauge from the specific product details). It has a voltage rating (e.g., 300V or 600V) and an operating temperature range. The jacket material is usually PVC or a similar compound providing oil and water resistance. Detailed specifications, including conductor material, insulation type, and approvals (e.g., UL, CSA), can be found in the product datasheet.