EN
  • EN
  • DE

MBRF1535CT

Part No MBRF1535CT
Manufacturer General Semiconductor
Description SCHOTTKY ISOLATED PLASTIC RECTIFIER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer General Semiconductor
Win Source Part Number 1216384-MBRF1535CT
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MBRF1535CT CAD Model

Description

The MBRF1535CT is a Schottky Barrier Rectifier manufactured by General Semiconductor (now part of Vishay). It is designed for high-efficiency rectification and freewheeling applications. This device is characterized by its low forward voltage drop, which minimizes power loss and improves efficiency. It also features a high surge current capability, making it suitable for applications with transient voltage spikes.

Applications

  • Switching power supplies
  • Freewheeling diodes
  • Polarity protection
  • High-frequency inverters
  • DC-DC converters

Features

  • Low forward voltage drop
  • High surge current capability
  • High-frequency operation
  • Guard ring for overvoltage protection
  • RoHS compliant

Benefits

  • Increased efficiency in power conversion circuits
  • Reduced power dissipation, leading to cooler operation
  • Improved reliability due to high surge current withstanding
  • Protection against voltage transients
  • Environmentally friendly due to RoHS compliance

Additional Details

The MBRF1535CT has a maximum repetitive peak reverse voltage of 35V and a maximum average forward current of 15A (7.5A per leg since it is a dual diode). It is typically packaged in a TO-220AB or similar through-hole package. The operating junction temperature range is typically -65°C to +150°C. The low forward voltage drop ensures minimal power loss during conduction, contributing to the overall efficiency of the application. The high surge current capability is critical in applications where the diode is subjected to high current spikes, such as during startup or short-circuit conditions. The dual diode configuration allows for use in bridge rectifier circuits or as two independent diodes. This rectifier provides robust performance and reliability in demanding power electronics applications. It is designed with a guard ring structure to provide protection against overvoltage conditions, enhancing its reliability in harsh electrical environments.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess