EN
  • EN
  • DE

2SC2668-O

Part No 2SC2668-O
Manufacturer SECOS
Catalog Transistors (BJT) - Single
Description NPN Plastic-Encapsulated Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SECOS
Win Source Part Number 1125260-2SC2668-O
Manufacturer Homepage www.secosgmbh.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SC2668-O CAD Model

Description

The 2SC2668-O is a silicon NPN epitaxial planar transistor manufactured by SECOS. This transistor is designed for high-frequency power amplifier applications.

Applications:

  • High-frequency power amplifiers
  • Oscillator circuits
  • RF communication equipment
  • Television Transmitters
  • Mobile radio applications

Features:

  • NPN Silicon Epitaxial Planar Transistor
  • High transition frequency (Ft)
  • Low noise figure
  • High power gain
  • Excellent linearity

Benefits:

  • Enables efficient power amplification at high frequencies.
  • Provides clear signal transmission due to low noise characteristics.
  • Offers stable performance in various operating conditions.
  • Reduces the need for external components due to its integrated design.
  • Enhances the overall performance of RF communication devices.

Technical Specifications:

While precise values may vary based on specific production lots, typical specifications include:

  • Collector-Base Voltage (VCBO): Typically around 60V
  • Collector-Emitter Voltage (VCEO): Typically around 30V
  • Emitter-Base Voltage (VEBO): Typically around 4V
  • Collector Current (IC): Typically around 1A
  • Collector Dissipation (PC): Typically around 5W
  • Transition Frequency (fT): Typically around 1 GHz

The 2SC2668-O transistor is commonly used in RF amplifiers and oscillator circuits due to its high gain and frequency response. Its robust design makes it suitable for demanding applications in communication systems.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A TP
Lowest to $0.4366
Diodes Incorporated
TRANS NPN 80V 1A SOT-223-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess