EN
  • EN
  • DE

GL850G-22Y

Part No GL850G-22Y
Manufacturer Genesys
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Genesys
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843348-GL850G-22Y
Ultra Librarian 3D Model Ultra Librarian GL850G-22Y CAD Model

Description

The GL850G-22Y is a USB 2.0 Hub Controller manufactured by Genesys Logic. It provides a cost-effective and feature-rich solution for expanding the number of USB ports in various applications. This device supports high-speed (480Mbps), full-speed (12Mbps), and low-speed (1.5Mbps) USB devices.

Applications:

  • USB Hubs: Used to create standalone USB hubs for connecting multiple devices.
  • Motherboards: Integrated into computer motherboards to provide additional USB ports.
  • Laptop Docks: Used in docking stations to expand USB connectivity for laptops.
  • Embedded Systems: Integrated into embedded systems requiring USB host functionality.

Features:

  • USB 2.0 Compliant: Supports high-speed (480Mbps), full-speed (12Mbps), and low-speed (1.5Mbps) operation.
  • Four Downstream Ports: Provides connectivity for up to four USB devices.
  • Integrated USB Transceivers: Includes built-in USB transceivers for signal transmission and reception.
  • Individual Port Power Control: Allows for individual power management of each downstream port.
  • Over-Current Detection: Protects against over-current conditions on each port.
  • Self-Powered and Bus-Powered Operation: Supports both self-powered and bus-powered configurations.
  • QFN Package: Compact QFN package for space-saving designs.

Benefits:

  • Easy Integration: Simplifies USB hub design with integrated transceivers and power control.
  • Cost-Effective: Provides a competitive solution for USB hub applications.
  • Flexible Power Options: Supports both self-powered and bus-powered operation.
  • Robust Protection: Over-current detection protects against damage to the hub and connected devices.
  • High Performance: Ensures reliable data transfer rates for USB devices.

Additional Details:

The GL850G-22Y integrates all necessary components for a USB 2.0 hub, including the USB transceivers, upstream and downstream port controllers, and power management circuitry. This makes it a popular choice for manufacturers looking to add USB connectivity to their products. It supports both individual and gang modes for power management.

Technical Specifications:

  • USB Standard: USB 2.0
  • Number of Downstream Ports: 4
  • Data Transfer Rate: 480 Mbps (High-Speed)
  • Power Supply: 3.3V
  • Operating Temperature: 0°C to 70°C
  • Package: QFN

You May Also Be Interested in

B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess