EN
  • EN
  • DE

GL887

Part No GL887
Manufacturer Genesys
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case QFN16
Manufacturer Genesys
Win Source Part Number 710228-GL887
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian GL887 CAD Model

Description

The GL887 is a USB 3.0 Hub Controller IC manufactured by Genesys Logic. It is designed to expand a single USB 3.0 port into multiple ports, providing a convenient way to connect multiple USB devices to a computer or other host system. This chip supports SuperSpeed USB data transfer rates, significantly improving data transfer speeds compared to USB 2.0.

Applications

  • USB 3.0 Hubs: Used in standalone USB 3.0 hubs for expanding USB connectivity.
  • Docking Stations: Implemented in docking stations to provide multiple USB 3.0 ports for peripherals.
  • Embedded Systems: Integrated into embedded systems requiring multiple USB 3.0 connections.
  • Laptop and Desktop Expansion: Adds USB 3.0 ports to laptops and desktops.
  • Industrial Applications: Used in industrial environments requiring high-speed USB connections.

Features

  • USB 3.0 Compliant: Supports SuperSpeed USB data transfer rates up to 5Gbps.
  • Multiple Downstream Ports: Typically supports 4 downstream USB 3.0 ports.
  • Integrated USB Transceivers: Includes integrated USB transceivers for reduced component count.
  • Individual Port Power Control: Allows individual power management of each downstream port.
  • Over-Current Protection: Provides over-current detection and protection for each port.

Benefits

  • High-Speed Data Transfer: Enables significantly faster data transfer speeds compared to USB 2.0.
  • Increased Connectivity: Provides multiple USB 3.0 ports for connecting various peripherals.
  • Simplified Design: Integrated transceivers and power management simplify the design process.
  • Enhanced Reliability: Over-current protection and other safety features ensure reliable operation.
  • Improved User Experience: Faster data transfer speeds improve the overall user experience.

Additional Details

The GL887 requires external components such as crystal oscillators and passive components for proper operation. It typically supports both bus-powered and self-powered modes. The power consumption and thermal management are critical considerations when designing with the GL887, especially in high-density applications. The chip's datasheet provides detailed information on electrical characteristics, pin configurations, and application examples. Signal integrity analysis is crucial for ensuring optimal performance at SuperSpeed USB data rates. Proper grounding and PCB layout techniques are necessary to minimize EMI and ensure signal quality. The GL887 is designed to be compatible with various operating systems, including Windows, macOS, and Linux.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Need more? Email Us
Micrel
Lowest to $9.8522
Analog Devices Inc.
Lowest to $1.9566
National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364
Freescale Semiconductor - NXP
Lowest to $4.3657
IDT, Integrated Device Technology Inc
Need more? Email Us
Texas Instruments
Need more? Email Us
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6087 $64.3480
90+ $1.3201 $118.8090
140+ $1.2787 $179.0180
190+ $1.2375 $235.1250
245+ $1.1963 $293.0935
325+ $1.0725 $348.5625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,445 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess