EN
  • EN
  • DE

GUVA-C22SD

Part No GUVA-C22SD
Manufacturer Genicom Co., Ltd.
Catalog Optical Sensors - Photodiodes
Description UV-A SENSOR / COB2418 (2.4 X 1.8 / Photodiode 2-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Photodiodes
Mfr Genicom Co., Ltd.
Package Tape & Reel
Product Status Active
Color - Enhanced Ultraviolet (UV)
Spectral Range 240nm ~ 370nm
Diode Type Schottky
Responsivity @ nm 0.14 A/W @ 350nm
Voltage - DC Reverse (Vr) (Max) 5 V
Current - Dark (Typ) 1nA (Max)
Active Area 0.076mm²
Temperature Range - Operating -30°C ~ 85°C
Mounting Type Surface Mount
Package / Case 2-SMD, No Lead
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.49.1050
Win Source Part Number 859212-GUVA-C22SD
Ultra Librarian 3D Model Ultra Librarian GUVA-C22SD CAD Model

Description

The Genicom Co., Ltd. GUVA-C22SD is an active optical sensor photodiode.

  • Category: Sensors, Transducers
  • Package: Tape and reel package
  • Standard Package Size: 3,000 pieces
  • Type: Schottky diode
  • Function: Detect ultraviolet (UV) light in the spectral range of 240nm to 370nm
  • Responsivity: 0.14 A/W @ 350nm
  • Maximum Dark Current: 1nA
  • Operating Temperature Range: -30°C to 85°C
  • Applications: UV light detection, such as flame detectors and UV sterilization systems
  • Counterfeit Risk: 36% chance of being counterfeit
  • HTSUS code: 8541.49.1050

You May Also Be Interested in

Vishay
SENSOR PHOTODIODE 540NM 0805 / Photodiode 540nm 150ns 120°
Lowest to $0.4824
Vishay
SENSOR PHOTODIODE 940NM 2SMD
Lowest to $1.0187
LITE-ON Technology
SENSOR PHOTODIODE 900NM RADIAL
Need more? Email Us
OSRAM Opto Semiconductors Inc.
PHOTODIODE PIN 900NM W/FLTR 5MM
Lowest to $0.9428
New Japan Radio
COBP High Speed Photo Diode
Lowest to $0.5879
Nisshinbo Micro Devices Inc.
NJL6401R-3-TE1 Nisshinbo Photodiodes HS PIN Photodiode 2ns 35Vr 250-350MHz datasheet, inventory, & pricing.
Need more? Email Us
Vishay
PHOTODIODE PIN HIGH SPEED 5MM
Lowest to $1.0840
New Japan Radio
Need more? Email Us
OSRAM Opto Semiconductors Inc.
High Speed PIN Photodiode
Lowest to $1.3097

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3811 $60.8598
42+ $2.7742 $116.5164
65+ $2.6876 $174.6940
89+ $2.6008 $231.4712
115+ $2.5142 $289.1330
154+ $2.2541 $347.1314
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess